EN
  • EN
  • DE

AMC1304L25DW

Part No AMC1304L25DW
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ISOLATED MOD 16BIT 78K 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose
Mfr Texas Instruments
Series -
Package Tube
Product Status Active
Type Isolated Module
Number of Channels 1
Resolution (Bits) 16 b
Sampling Rate (Per Second) 78k
Data Interface LVDS - Serial
Voltage Supply Source Single Supply
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number AMC1304
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1377797-AMC1304L25DW
Ultra Librarian 3D Model Ultra Librarian AMC1304L25DW CAD Model

Description

The AMC1304L25DW is a precision, delta-sigma (ΔΣ) modulator from Texas Instruments that offers a highly accurate analog-to-digital conversion with a differential input and data rate of 20MHz. Designed to operate with a single 5V power supply, this component is part of a family of devices focused on measuring shunt currents in motor control and power management applications.

The device features a wide input common-mode range of -250mV to +850mV which allows for seamless interfacing with low-level signals, making it ideal for current sensing applications. With its high level of integration, the AMC1304L25DW simplifies design efforts by providing an internal reference and a buffered voltage reference pin to set the full-scale range of the input.

The AMC1304L25DW boasts an excellent signal-to-noise ratio (SNR) and a very low effective number of bits (ENOB), ensuring high precision in the digital output. Its robust design includes a built-in sinc3 digital filter which simplifies the digital signal processing required for motor control and power conversion applications. Moreover, the device is characterized for operation over the extended industrial temperature range of -40°C to +125°C, making it reliable for use in harsh environments.

With safety in mind, the AMC1304L25DW incorporates reinforced isolation, which ensures that the device can handle high voltage stress and provides protection against electrical shocks. This feature is critical in industrial applications where isolation is a must for both safety and equipment protection. The device is also certified for reinforced isolation according to VDE V 0884-11 (VDE V 0884-11:2017-01) and UL1577 standards, which can help accelerate the certification process of the final product.

The AMC1304L25DW is available in a small, space-saving SOIC (DW) package, which is advantageous for compact designs. Its combination of accuracy, integrated features, and robust isolation makes it an excellent choice for designers looking to enhance the performance and safety of their systems.

Whether it's for applications in motor control, green energy systems, or power monitoring, the AMC1304L25DW from Texas Instruments stands out as a reliable and precise solution for a wide range of analog-to-digital conversion needs.

You May Also Be Interested in

Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2626 $52.2016
38+ $2.6770 $101.7260
58+ $2.5933 $150.4114
80+ $2.5097 $200.7760
104+ $2.4260 $252.3040
138+ $2.1751 $300.1638
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,887 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess