The TMS-1/2-1.50-9-CS5412 is a heat-shrink tubing from TE Connectivity. It is a flexible, flame-retardant tubing designed for electrical insulation, strain relief, and protection of wires, cables, and components.
Applications
- Electrical insulation
- Cable bundling and management
- Strain relief for connectors and terminals
- Protection of components from abrasion and environmental factors
- Color coding of wires and cables
Features
- Flame retardant
- Flexible
- Shrink ratio of 2:1
- Operating temperature range: typically -55°C to +135°C (check datasheet for exact values)
- Available in various colors
- RoHS compliant
Benefits
- Provides reliable electrical insulation
- Protects wires and cables from damage
- Simplifies cable management
- Easy to install using a heat gun or oven
- Durable and long-lasting
- Meets industry safety standards
Additional Details
The TMS-1/2-1.50-9-CS5412 has a diameter of 1/2 inch before shrinking and 1/4 inch after shrinking. The length is 1.50 inches and the '9' typically indicates the color (consult the datasheet for the specific color code). The material is typically a cross-linked polyolefin. The minimum shrink temperature and full recovery temperature are important parameters to consider during installation. It's essential to select the correct size tubing to ensure proper insulation and protection.