EN
  • EN
  • DE

MHQ0603W2N8CT000

Part No MHQ0603W2N8CT000
Manufacturer TDK Corporation
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 959645-MHQ0603W2N8CT000
Categories OEM Parts(M-N)
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MHQ0603W2N8CT000 CAD Model

Description

The MHQ0603W2N8CT000 is a high-frequency multilayer chip inductor manufactured by TDK Corporation. It's designed for various high-frequency applications where a small size and high Q-factor are essential. This inductor utilizes TDK's advanced materials and manufacturing processes to ensure excellent performance and reliability.

Applications:

  • High-Frequency Circuits: Used in RF amplifiers, impedance matching networks, and filter circuits.
  • Mobile Communication Devices: Employed in smartphones, tablets, and other wireless devices for impedance matching and filtering in RF front-end modules.
  • Wireless LAN: Found in WLAN modules and access points for signal conditioning and impedance matching.
  • Bluetooth Devices: Utilized in Bluetooth modules for filtering and impedance matching.
  • GPS Modules: Used in GPS receivers for signal filtering and noise reduction.

Features:

  • Small Size: Compact 0603 package (0.6 x 0.3 mm) allows for high-density mounting on PCBs.
  • High Q-Factor: Provides excellent performance in high-frequency circuits due to low losses.
  • Tight Tolerance: Offers precise inductance value for accurate circuit performance.
  • Multilayer Structure: Achieves high inductance values in a small form factor.
  • RoHS Compliant: Environmentally friendly, compliant with RoHS directives.

Benefits:

  • Improved Circuit Performance: High Q-factor minimizes signal loss and enhances the overall performance of RF circuits.
  • Space Saving: Small size allows for compact designs and higher component density on PCBs.
  • Precise Inductance: Tight tolerance ensures accurate circuit tuning and optimal performance.
  • Reliable Operation: TDK's quality manufacturing ensures long-term reliability in demanding applications.
  • Easy Integration: Surface mount design simplifies the assembly process.

Additional Details:

The MHQ0603W2N8CT000 features an inductance of 2.8 nH. It is designed for reflow soldering and is supplied in tape and reel packaging for automated assembly. This inductor is suitable for use in a wide range of operating temperatures, making it versatile for various applications. Its self-resonant frequency is high, ensuring stable performance at the intended operating frequencies. The materials used in its construction provide excellent stability and minimal drift over time and temperature.

You May Also Be Interested in

Nichia Corporation
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Lowest to $1.4033
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5,685+ $0.0088 $50.0280
13,890+ $0.0072 $100.0080
21,430+ $0.0070 $150.0100
29,415+ $0.0068 $200.0220
38,465+ $0.0065 $250.0225
50,850+ $0.0059 $300.0150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,000 pieces
MOQ: 5685 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess