EN
  • EN
  • DE

C4520C0G3F390K160KA

Part No C4520C0G3F390K160KA
Manufacturer TDK Corporation
Catalog Ceramic Capacitors
Description CAP CER 39PF 3KV C0G 1808
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Features ±10% 3000V (3kV) Ceramic Capacitor C0G, NP0 1808 (4520 Metric)
Manufacturer TDK Corporation
Series C
Package Reel - TR
Part Status Not For New Designs
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount, MLCC
Package 1808 (4520 Metric)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.24.0020
Other Part Number C4520C0G3F390KT, 445-2370-1, 445-2370-2, C4520COG3F390K, C4520C0G3F390K, C4520C0G3F390KT0A0N, 445-2370-6
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 914515-C4520C0G3F390K160KA
Ultra Librarian 3D Model Ultra Librarian C4520C0G3F390K160KA CAD Model

Description

The C4520C0G3F390K160KA is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. MLCCs are widely used in electronic circuits for various applications, including filtering, decoupling, and energy storage. The part number provides information about its size, temperature coefficient, capacitance value, and voltage rating. This capacitor is designed for surface mount technology (SMT).

Applications:

  • Bypass Capacitors: Used to decouple noise from power supply lines in digital circuits.
  • Filtering Capacitors: Used in filter circuits to remove unwanted frequencies.
  • Timing Circuits: Used in timing circuits, such as oscillators and timers.
  • Energy Storage: Used for energy storage in low-power applications.
  • General-Purpose Applications: Used in a wide range of general-purpose electronic circuits.

Features:

  • Multilayer Ceramic Construction: Provides high capacitance in a small size.
  • COG (NP0) Dielectric: Offers excellent capacitance stability over temperature and voltage.
  • Surface Mount Technology (SMT): Designed for automated assembly.
  • High Insulation Resistance: Provides low leakage current.
  • Non-Polarized: Can be used in either polarity.

Benefits:

  • Stable Capacitance: Provides consistent performance over a wide range of operating conditions.
  • Small Size: Allows for high-density circuit designs.
  • High Reliability: Offers long-term reliability and stable performance.
  • Low Equivalent Series Resistance (ESR): Reduces power losses and improves circuit efficiency.
  • Cost-Effective Solution: Provides a cost-effective solution for various capacitor applications.

Additional Details:

The C4520 designation indicates the capacitor's physical size (4.5mm x 2.0mm). The C0G dielectric indicates a Class 1 ceramic capacitor with a near-zero temperature coefficient of capacitance, making it suitable for applications requiring high stability. The 3F specifies the voltage rating, which can be determined using the TDK datasheet. The 390K indicates a capacitance value of 39pF with a tolerance of +/-10%. The 160KA provides additional details on packaging and specific characteristics, found in the manufacturer’s datasheet. These capacitors are commonly used in circuits requiring precise and stable capacitance values, such as RF circuits and high-frequency applications. Proper soldering techniques are essential for reliable SMT assembly. The capacitor's characteristics make it well-suited for applications where minimal capacitance variation is critical.

You May Also Be Interested in

Songtian Electronics Co., LTD.
CAP CER 100PF 250V Y5P RADIAL
Lowest to $0.0406
Kemet
CAP CER 1500PF 100V Z5U RADIAL
Need more? Email Us
Murata Electronics North America
CAP CER 39PF 100V C0G/NP0 RADIAL
Need more? Email Us
Murata Electronics North America
CAP CER 56PF 50V NP0 RADIAL
Need more? Email Us
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
TDK Corporation
CAP CER 250PF 20KV Y5P DISK
Need more? Email Us
Pulse
CAP CER 0.033UF 100V X7R 1206
Need more? Email Us
TDK Corporation
CAP CER 0.68UF 25V 0603 EPOXY
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3366 $58.9050
420+ $0.2762 $116.0040
650+ $0.2677 $174.0050
895+ $0.2590 $231.8050
1,155+ $0.2503 $289.0965
1,545+ $0.2245 $346.8525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,960 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess