EN
  • EN
  • DE

FAR-F5KY-881M50-B4UZ-Z

Part No FAR-F5KY-881M50-B4UZ-Z
Manufacturer Taiyo Yuden
Catalog SAW Filters
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters>SAW Filters
Mfr Taiyo Yuden
Series F5
Package Tape & Reel
Product Status Obsolete
Frequency - Center 881.5MHz
Bandwidth 25MHz
Insertion Loss 1.5dB
Applications Cellular, CDMA
Mounting SMD (SMT)
Package / Case 5-SMD, No Lead
Height (Max) 0.020" (0.50mm)
Dimension 0.055" L x 0.039" W (1.40mm x 1.00mm)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.60.0080
Win Source Part Number 1315542-FAR-F5KY-881M50-B4UZ-Z
Ultra Librarian 3D Model Ultra Librarian FAR-F5KY-881M50-B4UZ-Z CAD Model

Description

The F5KY-881M50-B4UZ-Z SAW filter from Taiyo Yuden is a high-performance filter designed for use in cellular and CDMA applications.

  • Center Frequency: 881.5MHz
  • Bandwidth: 25MHz
  • Insertion Loss: 1.5dB
  • Height: 0.020 inches (0.50mm)
  • Mounting: Surface Mount
  • Packaging: Tape and Reel
  • ECCN: EAR99
  • HTSUS Code: 8541.60.0080

You May Also Be Interested in

Qualcomm
FILTER SAW / Frequency RF SAW Filter (Surface Acoustic Wave) Bandwidth
Need more? Email Us
Qualcomm
FILTER SAW 38MHZ 10DIP
Need more? Email Us
Qualcomm
RFFE FILTER BANDPASS SAW / Frequency RF SAW Filter (Surface Acoustic Wave) Bandwidth
Need more? Email Us
Qualcomm
SAW FILTER / Frequency RF SAW Filter (Surface Acoustic Wave) Bandwidth
Need more? Email Us
Qualcomm
FILTER SAW 3.0X3.0 / Frequency RF SAW Filter (Surface Acoustic Wave) Bandwidth
Need more? Email Us
Qualcomm
MOBILE SAW FILTER 1411 / Frequency General Purpose RF SAW Filter (Surface Acoustic Wave) Bandwidth
Need more? Email Us
Qualcomm
RFFE FILTER BANDPASS SAW / Frequency RF SAW Filter (Surface Acoustic Wave) Bandwidth
Need more? Email Us
Qualcomm
RFFE FILTER BANDPASS SAW / Frequency RF SAW Filter (Surface Acoustic Wave) Bandwidth
Need more? Email Us
Qualcomm
FILTER SAW 380.0 MHZ / Frequency RF SAW Filter (Surface Acoustic Wave) Bandwidth
Lowest to $0.8166

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3199 $59.1815
445+ $0.2624 $116.7680
685+ $0.2543 $174.1955
940+ $0.2460 $231.2400
1,215+ $0.2379 $289.0485
1,630+ $0.2132 $347.5160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,179 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess