The SMBJ5.0AR4 is a Transient Voltage Suppressor (TVS) diode manufactured by Taiwan Semiconductor. It is designed to protect sensitive electronic components from voltage transients caused by lightning, inductive load switching, and electrostatic discharge (ESD). The SMBJ series is well-known for its compact size and efficient overvoltage protection capabilities.
Applications:
- I/O Ports Protection: Used to protect input/output ports and communication lines from ESD and electrical overstress.
- Automotive Electronics: Provides protection in automotive applications, guarding against voltage surges and transients that occur within vehicle electrical systems.
- Industrial Control Systems: Protects components within industrial automation and control equipment from transient voltages.
- Consumer Electronics: Offers protection for consumer electronics devices, including smartphones, tablets, and audio-visual equipment.
- Power Supplies: Provides overvoltage protection in power supply units to maintain stable and reliable operation.
Features:
- Unidirectional Configuration: Designed for unidirectional voltage protection, effectively suppressing positive voltage transients.
- Low Clamping Voltage: Low clamping voltage ensures that sensitive circuitry is adequately protected during overvoltage conditions.
- Fast Response Time: Quick response time to transient voltage events minimizes their impact on protected components.
- High Surge Capability: Capable of withstanding high surge currents, ensuring robustness in demanding environments.
- SMB Package: Packaged in a compact SMB (DO-214AA) package, optimizing board space utilization.
- Glass passivated junction High reliability.
Benefits:
- Improved System Reliability: Protects sensitive components, leading to improved overall system reliability and extended product lifespan.
- Reduced Downtime: Prevents failures caused by voltage surges, minimizing equipment downtime and associated maintenance costs.
- Cost-Effective Solution: Offers a cost-effective approach for safeguarding electronic equipment against transient voltage damage.
- Enhanced Safety: Enhances safety by preventing electrical hazards caused by overvoltage conditions.
- Compliance: RoHS compliant.
Additional Details:
The SMBJ5.0AR4 features a standoff voltage of 5.0V. It offers a peak pulse power rating of 600W with a 10/1000µs waveform. The operating temperature range is typically from -55°C to +150°C. The 'R4' suffix likely indicates a specific packaging or reel configuration for automated assembly. This TVS diode is designed for surface mount applications and is available in the SMB package (DO-214AA). As a unidirectional device, it provides protection against positive voltage transients.