The PQ24050QGA20NNSG is a SynQor isolated DC-DC converter. These converters are designed to provide a regulated output voltage from a DC input voltage, with electrical isolation between the input and output. They're used in a wide variety of applications where isolation is required for safety or noise reduction.
Applications
- Telecommunications equipment
- Networking equipment
- Industrial automation
- Medical devices
- Aerospace applications
Features
- Isolated DC-DC converter.
- High efficiency.
- Wide input voltage range.
- Regulated output voltage.
- Over-voltage protection (OVP).
- Over-current protection (OCP).
- Over-temperature protection (OTP).
Benefits
- Provides electrical isolation for safety and noise reduction.
- Reduces power consumption with high efficiency.
- Accommodates varying input voltage conditions.
- Maintains a stable output voltage under changing load conditions.
- Protects against damage from over-voltage, over-current, and over-temperature conditions.
Additional Details
Based on similar SynQor products, the PQ24050QGA20NNSG likely has an input voltage range around 18-36V (24V nominal as indicated by the PQ24), and an output voltage around 5V with a current rating of approximately 20A. It is likely encapsulated for ruggedness and thermal performance. The exact specifications and features will be detailed in the product datasheet. Its isolation voltage is a critical parameter, ensuring safe operation in high-voltage environments. The converter is also likely to include remote on/off control and output voltage trimming capabilities.
Note: Always consult the SynQor datasheet for detailed specifications, application notes, and safety guidelines when using the PQ24050QGA20NNSG DC-DC converter.