Product Overview: TS922IDT from STMicroelectronics
The TS922IDT is a cutting-edge operational amplifier (op-amp) designed and manufactured by STMicroelectronics, a global semiconductor leader. This product is part of the TS922 series, which is renowned for its high performance, rail-to-rail input/output, and low power consumption. The TS922IDT is an ideal choice for a wide range of applications, including audio and signal conditioning in consumer and industrial markets.
Key Features
- Rail-to-Rail Input/Output: The TS922IDT can handle input and output signals that extend to both supply rails, providing increased dynamic range in low-voltage applications.
- Low Power Consumption: With an operating supply voltage range of 2.7V to 5.5V, this op-amp is optimized for low-voltage operations and is particularly suitable for battery-powered devices, ensuring energy efficiency.
- High Output Current: This device can deliver a high output current, which is beneficial for driving heavier loads without significant signal distortion.
- Stable Performance: The TS922IDT offers excellent phase margin and stability when driving capacitive loads, making it a reliable component for feedback loop systems.
- Low Noise: It features low noise operation, which is crucial for applications requiring high signal integrity and minimal interference.
Applications
The versatile nature of the TS922IDT makes it suitable for a variety of applications, such as:
- Audio amplification and processing
- Active filters
- Sensor signal conditioning
- Portable and battery-operated devices
- Analog to digital converters (ADC) drivers
Technical Specifications
Some of the key technical specifications of the TS922IDT include:
- Supply Voltage Range: 2.7V to 5.5V
- Output Current: Up to 80mA
- Operating Temperature Range: -40°C to +125°C
- Package: SO-8 (Small Outline Package)
In conclusion, the TS922IDT from STMicroelectronics is a robust, high-performance operational amplifier that offers the perfect balance between power efficiency and operational excellence. Its rail-to-rail capability, combined with low power consumption and noise, makes it an excellent choice for designers looking to enhance their electronic projects.