The T74LS193B1 is a high-quality integrated circuit manufactured by STMicroelectronics, a leader in the semiconductor industry. This particular device is part of the 74LS logic family and is known for its robust performance and versatility in various digital applications.
Key Features
- Binary Counter: The T74LS193B1 is a 4-bit synchronous up/down binary counter, capable of counting in both directions with great precision.
- Dual Mode: It can operate in either up or down mode, allowing for increased flexibility in design and application.
- Synchronous Operation: Synchronization is provided by having all flip-flops clocked simultaneously on the rising edge of the clock signal, which ensures accurate and reliable counting.
- Clear Function: It includes a clear function, which can be used to set all outputs to zero with immediate effect, resetting the count.
- Output Capability: The device offers both standard outputs and carry/borrow outputs, enabling the cascading of multiple counters for extended bit counting.
- Low Power Consumption: As a member of the 74LS family, it is designed for low power consumption, making it suitable for battery-operated and power-sensitive applications.
Applications
The T74LS193B1 is versatile and can be utilized in a variety of applications, including:
- Industrial control systems
- Instrumentation and test equipment
- Consumer electronics
- Computing systems
- Automotive electronics
Technical Specifications
With a supply voltage typically ranging from 4.75V to 5.25V, the T74LS193B1 is designed to interface with other standard logic families seamlessly. It operates within a standard temperature range, making it suitable for commercial-grade applications. The device is available in a DIP (Dual In-line Package) for easy insertion into standard breadboards and prototyping boards.
Quality and Reliability
STMicroelectronics ensures that the T74LS193B1 meets the highest quality and reliability standards. Each device undergoes rigorous testing and quality control measures to guarantee performance in even the most demanding situations.