EN
  • EN
  • DE

STPS10L25G-TR

Part No STPS10L25G-TR
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 25V 10A D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 25V
Current - Average Rectified (Io) 10A
Voltage - Forward (Vf) (Max) @ If 460mV @ 10A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 800μA @ 25V
Mounting SMD (SMT)
Case / Package D2PAK
Operating Temperature - Junction 150°C (Max)
Win Source Part Number 031484-STPS10L25G-TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STPS10L25G-TR CAD Model

Description

STPS10L25G-TR Schottky Diode by STMicroelectronics

The STPS10L25G-TR is a state-of-the-art Schottky diode, expertly crafted by STMicroelectronics, a leader in semiconductor solutions. This diode is designed to provide high-efficiency power management and rectification in a wide range of electronic applications. With its low forward voltage drop and high current capability, the STPS10L25G-TR is an excellent choice for high-frequency inverters, free-wheeling, and polarity protection applications.

Key Features

  • Low Forward Voltage Drop: The device boasts a low forward voltage drop, which enhances overall system efficiency by minimizing power losses during operation.
  • High Junction Temperature: With a maximum operating junction temperature of 150°C, the STPS10L25G-TR is suitable for use in high-temperature environments, ensuring reliability and performance stability.
  • High Surge Current Capability: Its robust design allows for high surge current capability, ensuring the diode can handle transient overcurrent conditions without damage.
  • Low Leakage Current: The Schottky diode features low leakage current, which reduces power consumption when in the off-state, contributing to energy savings in the application it is used in.
  • Surface-Mount Package: The STPS10L25G-TR comes in a surface-mount SMB (DO-214AA) package, making it suitable for automated PCB assembly processes and saving valuable board space.

Applications

Due to its versatile characteristics, the STPS10L25G-TR is ideal for a variety of applications, including:

  • Switching power supplies
  • DC/DC converters
  • Automotive applications
  • Power management systems
  • Reverse battery protection circuits

Product Summary

The STPS10L25G-TR is a high-performance Schottky diode that combines efficiency, reliability, and compactness. Its low forward voltage drop and high surge current capability make it an excellent choice for designers looking to enhance the performance of their power management systems. Manufactured by STMicroelectronics, a company renowned for its commitment to quality and innovation, this diode is designed to meet the demands of modern electronic applications.

With its robust thermal performance and space-saving design, the STPS10L25G-TR is a valuable component for engineers looking to optimize their power circuits in both industrial and consumer electronics. Whether it's for cutting-edge automotive technology or efficient power supplies, this Schottky diode is engineered to deliver top-notch performance where it matters most.

You May Also Be Interested in

Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Micro Commercial Co
Interface
Lowest to $0.0880
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7363 $51.5410
170+ $0.6042 $102.7140
260+ $0.5853 $152.1780
355+ $0.5664 $201.0720
460+ $0.5476 $251.8960
615+ $0.4909 $301.9035
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,230 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess