EN
  • EN
  • DE

STM32L4P5CGT6P

Part No STM32L4P5CGT6P
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 48LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32L4
Package Tray
Product Status Active
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 120MHz
Connectivity CANbus, EBI/EMI, I²C, IrDA, LINbus, MMC/SD, SAI, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
EEPROM Size -
RAM Size 320K x 8
Voltage - Supply (Vcc/Vdd) 1.71V ~ 3.6V
Data Converters A/D 16x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number STM32L4P5
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1368888-STM32L4P5CGT6P
Ultra Librarian 3D Model Ultra Librarian STM32L4P5CGT6P CAD Model

Description

STM32L4P5CGT6P Microcontroller - STMicroelectronics

The STM32L4P5CGT6P is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, designed as part of the STM32L4+ series which is renowned for its exceptional power efficiency and performance. This MCU is built on an advanced Arm® Cortex®-M4 core with FPU (floating point unit), running at a frequency of up to 120 MHz. The STM32L4P5CGT6P is a perfect choice for a wide range of applications, including industrial control systems, IoT devices, medical equipment, and consumer electronics, thanks to its rich set of features and peripherals.

Key Features:

  • Core: Arm® Cortex®-M4 32-bit core with FPU, adaptive real-time accelerator (ART Accelerator™) for up to 120 MHz operation.
  • Memory: Comes with 2 Mbytes of Flash memory and 640 Kbytes of SRAM, ensuring ample storage for complex applications and algorithms.
  • Power Efficiency: Designed with STMicroelectronics' energy-efficient technologies, the MCU operates in multiple power modes, allowing for reduced power consumption without sacrificing performance.
  • Graphics: Includes Chrom-ART Accelerator™ for enhanced graphic content creation, and supports a TFT-LCD interface, making it ideal for user interfaces with visual elements.
  • Connectivity: Offers a comprehensive set of communication interfaces, including USB OTG, SPI, I2C, USART, SAI, SDMMC, and CAN.
  • Analog: Equipped with multiple 12-bit ADCs, 2 DAC channels, internal voltage reference, and comparators, providing excellent support for analog sensors and advanced control systems.
  • Security: Features hardware cryptographic accelerators, a random number generator, and support for secure boot and secure firmware update, ensuring robust protection for your applications.
  • Package: Available in UFBGA169 package, offering a compact footprint for space-constrained applications.

The STM32L4P5CGT6P also supports ST's comprehensive software HAL library, as well as a variety of software development tools, making the development process more efficient and reducing time to market. With its remarkable combination of performance, power efficiency, and security, the STM32L4P5CGT6P is an excellent choice for your next high-demand project.

For more information, datasheets, and technical resources, visit the official STMicroelectronics website to ensure you have the most up-to-date details on the STM32L4P5CGT6P microcontroller.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.4775 $68.8650
13+ $9.4174 $122.4262
19+ $9.1231 $173.3389
27+ $8.8288 $238.3776
34+ $8.5345 $290.1730
46+ $7.6516 $351.9736
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,267 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess