EN
  • EN
  • DE

M95640-WMN3TPPSA

Part No M95640-WMN3TPPSA
Manufacturer STMicroelectronics
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer STMicroelectronics
Win Source Part Number 309238-M95640-WMN3TPPSA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M95640-WMN3TPPSA CAD Model

Description

The M95640-WMN3TPPSA is a robust, high-performance EEPROM (Electrically Erasable Programmable Read-Only Memory) module from the renowned manufacturer, STMicroelectronics. This device offers a substantial 64 Kbit of memory and utilizes the standard SPI (Serial Peripheral Interface) bus, which ensures compatibility with a wide array of microcontroller units (MCUs).

Designed to meet the rigorous demands of modern electronic applications, the M95640-WMN3TPPSA offers a flexible and reliable solution for data storage that requires frequent updates. It is particularly well-suited for advanced industrial, automotive, and consumer applications where long-term data retention and data integrity are paramount.

Key Features:

  • Memory Size: 64 Kbit, providing ample space for configuration parameters, user settings, or small application data.
  • Data Interface: SPI bus interface for high-speed data transfer and simple integration with most MCUs.
  • Supply Voltage: Operates over a wide range of supply voltages from 2.5 V to 5.5 V, making it versatile for various circuit designs.
  • Write Cycles: Capable of withstanding a minimum of 1 million write cycles, ensuring a long lifespan and reliability.
  • Data Retention: Offers data retention of more than 40 years, providing peace of mind for applications requiring long-term storage.
  • Temperature Range: Industrial temperature range from -40°C to +85°C, suitable for harsh environments.
  • Packaging: Available in a compact SO8N package, which is ideal for space-constrained applications.

The M95640-WMN3TPPSA also features a hardware write protection mechanism, which can be activated via the write protect pin (WP). This feature prevents accidental data alteration during critical operations or after deployment.

STMicroelectronics' commitment to quality ensures that the M95640-WMN3TPPSA EEPROM is a reliable choice for designers looking to incorporate non-volatile memory into their systems. With its combination of high-density storage, endurance, and stability across a broad operating range, this product stands out as a top-tier component for sophisticated electronic designs.

You May Also Be Interested in

Microchip Technology
IC EEPROM 256KBIT PAR 28FLATPK
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Intelligent Memory Ltd.
DDR3 4GB, 1.35V/1.5V, 256MX16, 9
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 32PLCC
Need more? Email Us
Micron Technology Inc.
IC FLASH 64GBIT PAR 48TSOP I
Need more? Email Us
GSI Technology
IC SRAM 288MBIT PAR 165FPBGA
Need more? Email Us
Renesas Electronics America
IC SRAM 4MBIT PARALLEL 44TSOP II
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5186 $59.6390
275+ $0.4250 $116.8750
425+ $0.4123 $175.2275
580+ $0.3985 $231.1300
750+ $0.3858 $289.3500
1,005+ $0.3453 $347.0265
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,680 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess