EN
  • EN
  • DE

M74HCT646B1R

Part No M74HCT646B1R
Manufacturer STMicroelectronics
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description HCT646 OCTAL BUS TRANSCEIVER/REGISTER 3-STATE HCT648 OCTAL BUS TRANSCEIVER/REGISTER 3-STATE, INV.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Buffers,Drivers,Receivers,Transceivers
Manufacturer STMicroelectronics
Win Source Part Number 308992-M74HCT646B1R
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M74HCT646B1R CAD Model

Description

Overview of the STMicroelectronics M74HCT646B1R

The M74HCT646B1R is a high-performance integrated circuit designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This particular product is part of the HCT (High-Speed CMOS TTL-Compatible) family, which is renowned for its high-speed operation and compatibility with TTL (Transistor-Transistor Logic) signal levels.

Key Features

  • Logic Type: Octal Bus Transceiver/Register
  • Logic Family: HCT
  • Operating Voltage: 4.5V to 5.5V
  • IC Output Type: Tri-State
  • Propagation Delay: 29ns (max) at 4.5V
  • Pin Configuration: 20-pin package
  • Operating Temperature: -55°C to +125°C

The M74HCT646B1R is an octal bus transceiver and register with 3-state outputs. It is designed specifically to improve both the performance and density of three-state memory address drivers, clock drivers, and bus-oriented receivers and transmitters. This device is organized as two sets of eight latches with separate input and output controls for each set. The device allows data transmission from the A Bus to the B Bus or from the B Bus to the A Bus, depending on the logic level at the direction control (DIR) input.

Applications

The versatility of the M74HCT646B1R makes it suitable for a wide array of applications. It is commonly used in:

  • Memory address driving
  • Buffering
  • Data transceivers in communication systems
  • Peripheral driving
  • Microprocessor bus interfacing

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The M74HCT646B1R is rigorously tested to ensure it meets the stringent requirements for commercial and industrial applications. Its wide operating temperature range allows for reliable operation in extreme conditions, making it an excellent choice for demanding environments.

Conclusion

In summary, the M74HCT646B1R from STMicroelectronics is a robust, high-speed octal bus transceiver and register that offers excellent performance for a variety of applications. With its TTL compatibility and tri-state outputs, it provides a flexible and reliable solution for data transmission and buffering in complex electronic systems.

You May Also Be Interested in

NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Texas Instruments
IC TRANSLATION TXRX 5.5V 48TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V SC-74A
Need more? Email Us
ON Semiconductor
IC TXRX NON-INVERT 5.5V 20-TSSOP
Need more? Email Us
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 14-DIP
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 5.5V 24-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess