Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 041316-M50FW040N5G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name M50FW040
Introduction Date October 24, 2006
ECCN EAR99
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian M50FW040N5G CAD Model

Description

The M50FW040N5G is a high-performance 4 Mbit (512K x8) Firmware Hub (FWH) Flash memory module from the renowned semiconductor manufacturer STMicroelectronics. This device is specifically designed to interface with the Firmware Memory Bus of Intel's Pentium® III and future processors and is compliant with Intel's Firmware Hub (FWH) specification. It offers a robust storage solution for firmware code and data storage, ensuring reliable and efficient operation of computer systems.

This memory module operates on a 3V to 3.6V power supply, making it suitable for low-power applications. The M50FW040N5G features a 33MHz read frequency, which allows for fast data access and quick boot times. It also supports the standard Firmware Hub (FWH) interface, ensuring compatibility with a wide range of chipsets and systems.

The M50FW040N5G is designed with advanced features such as hardware protection for the Boot Block, providing an additional layer of security for critical system firmware. The device also supports both sequential read and random read modes, offering flexibility for different use cases. With the capability of performing in-system programming (ISP) and in-application programming (IAP), the M50FW040N5G allows for firmware updates without the need for removing the chip from the system, thus providing convenience and reducing downtime.

STMicroelectronics has equipped the M50FW040N5G with a wide temperature range, ensuring reliable performance under various environmental conditions. The device also boasts a minimum of 100,000 program/erase cycles per block and a data retention period of 20 years, guaranteeing longevity and stability for long-term applications.

In summary, the M50FW040N5G from STMicroelectronics is a powerful and reliable FWH Flash memory solution that offers fast read speeds, hardware security features, and the convenience of in-system programmability. Its compatibility with Intel's Firmware Hub specification makes it an ideal choice for integrating into modern computer systems that require robust firmware storage.

You May Also Be Interested in

Micron Technology Inc.
Lowest to $18.8257
ECAD model for MT29F8G08AAAWP:A
Renesas Electronics America
IC SRAM 4.5MBIT PAR 256CABGA / SRAM - Dual Port, Synchronous Memory IC 4.5Mbit Parallel 200 MHz 3.4 ns 256-CABGA
Need more? Email Us
ECAD model for 70T3599S200BCG
Fairchild/ON Semiconductor
Contact for details
Need more? Email Us
ECAD model for FM93C46AEM8
Ramtron
Need more? Email Us
ECAD model for FM25L256-SC
Microchip Technology
IC EEPROM 64KBIT I2C 1MHZ 4CSP / EEPROM Memory IC 64Kbit I²C 1 MHz 450 ns 4-CSP
Need more? Email Us
ECAD model for 24CW640T-I/CS0668
Micron Technology Inc.
NOR Flash Serial (SPI, Dual SPI, Quad SPI) 3V 512M-bit 512M/256M/128M x 1/2-bit/4-bit 8ns 8-Pin VPDFN EP T/R
Lowest to $23.9394
ECAD model for N25Q512A13GF840F
Micron Technology Inc.
LPDDR3 24G 384MX64 Fbga 6DP
Lowest to $16.4520
ECAD model for EDFP264A2PB-JD-F-R
Microchip Technology
IC EEPROM 64KBIT I2C 8TDFN / EEPROM Memory IC 64Kbit I²C 400 kHz 900 ns 8-TDFN (2x3)
Need more? Email Us
ECAD model for 24LC64FT-E/MNY
ON Semiconductor
IC EEPROM 16KBIT I2C 6WLCSP / EEPROM Memory IC 16Kbit I²C 400 kHz 900 ns 6-WLCSP (0.8x1.2)
Need more? Email Us
ECAD model for LE24162LBXA-SH

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8667 $65.3345
85+ $1.5316 $130.1860
135+ $1.4838 $200.3130
185+ $1.4360 $265.6600
235+ $1.3880 $326.1800
315+ $1.2444 $391.9860
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 36,800 pieces
MOQ: 35 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention