EN
  • EN
  • DE

ESDLC6V1M3

Part No ESDLC6V1M3
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (D - G)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 260284-ESDLC6V1M3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ESDLC6V1M3 CAD Model

Description

The ESDLC6V1M3 from STMicroelectronics is a state-of-the-art transient voltage suppressor (TVS) diode designed to protect sensitive electronics from the damaging effects of Electrostatic Discharge (ESD). This robust component is a crucial addition to any circuit where ESD protection is a concern, such as in telecommunications, computing, and industrial applications.

Key Features:

  • Low Clamping Voltage: The device offers excellent clamping characteristics, ensuring that voltage spikes are kept to a minimum and sensitive circuit components remain safe.
  • Low Capacitance: With a low loading capacitance, the ESDLC6V1M3 is ideal for high-speed data lines, as it does not significantly degrade signal integrity.
  • High ESD Protection: It is capable of withstanding ESD discharges up to 30 kV (air discharge) and 30 kV (contact discharge), as per the IEC 61000-4-2 standard.
  • Single-Line Protection: Designed to protect one data or power line, it offers a simple solution for targeted ESD protection.
  • Small Package: The ESDLC6V1M3 comes in a tiny SOD-523 package, making it suitable for use in space-constrained applications.
  • Lead-Free and RoHS Compliant: In line with modern environmental standards, this product is both lead-free and RoHS compliant.

Applications:

Due to its versatile nature, the ESDLC6V1M3 can be used in a wide range of applications, including:

  • USB ports, HDMI, Ethernet, and other communication ports
  • Smartphones, tablets, and other portable devices
  • Microcontroller input/output protection
  • Power supply protection
  • Industrial control systems

Conclusion:

The ESDLC6V1M3 from STMicroelectronics is an essential component for designers looking to enhance the reliability and longevity of their electronic products. By integrating this TVS diode into their designs, engineers can ensure robust protection against the potentially catastrophic effects of ESD, thereby safeguarding both the functionality and the reputation of their electronic devices.

You May Also Be Interested in

Shindengen
Diode 600V 1A Automotive 2-Pin Case 1F
Lowest to $0.3327
Diodes Incorporated
Lowest to $0.1143
NEC
Lowest to $11.4253
NEC
Need more? Email Us
STMicroelectronics
Lowest to $103.5561
Texas Instruments
Need more? Email Us
NEC
Need more? Email Us
Intel
Lowest to $1.5165
Intel
Lowest to $10.8258

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1686 $58.1670
835+ $0.1386 $115.7310
1,295+ $0.1340 $173.5300
1,790+ $0.1294 $231.6260
2,295+ $0.1259 $288.9405
3,095+ $0.1120 $346.6400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,980 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess