EN
  • EN
  • DE

PS1191RB-23-TR

Part No PS1191RB-23-TR
Manufacturer Stanley Electric Co
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Stanley Electric Co
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834155-PS1191RB-23-TR
Ultra Librarian 3D Model Ultra Librarian PS1191RB-23-TR CAD Model

Description

The PS1191RB-23-TR is a surface-mount LED manufactured by Stanley Electric Co. It is designed for a variety of indicator and display applications requiring a bright and reliable light source in a compact package. Its small size and surface-mount design make it suitable for automated assembly processes.

Applications:

  • Automotive lighting: Instrument panel indicators, switch illumination
  • Consumer electronics: Status indicators for TVs, DVD players, and other devices
  • Industrial equipment: Control panel indicators, machine status displays
  • Medical devices: Diagnostic equipment indicators, user interface displays
  • Telecommunications: Network equipment indicators, server status displays

Features:

  • Surface-mount package for automated assembly
  • Compact size for high-density applications
  • High brightness for clear visibility
  • Long lifespan for reliable operation
  • Low power consumption for energy efficiency
  • RoHS compliant for environmental safety

Benefits:

  • Reduced assembly costs due to surface-mount technology
  • Space-saving design allows for smaller product footprints
  • Improved visibility in various lighting conditions
  • Minimized maintenance costs due to long lifespan
  • Lower operating costs due to energy efficiency
  • Compliance with environmental regulations

Additional Details:

The specific luminous intensity, forward voltage, and color of the LED will depend on the exact specifications outlined in the Stanley Electric Co. datasheet for the PS1191RB-23-TR. This LED is typically mounted on a PCB using reflow soldering techniques. Care should be taken to avoid exceeding the maximum forward current and operating temperature to ensure optimal performance and longevity. Polarity must be observed during installation.

You May Also Be Interested in

American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess