EN
  • EN
  • DE

SH67P33X

Part No SH67P33X
Manufacturer Sino Wealth
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sino Wealth
Win Source Part Number 320572-SH67P33X
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SH67P33X CAD Model

Description

The SH67P33X is a microcontroller unit (MCU) developed by Sino Wealth for a broad range of embedded control applications. As part of Sino Wealth's microcontroller offerings, the SH67P33X aims to deliver a mix of processing power, low power consumption, and integrated peripherals suitable for various tasks.

Applications

  • Home Automation: Used in smart home devices for controlling lighting, thermostats, and appliances.
  • Consumer Electronics: Suitable for applications such as remote controls, toys, and wearable devices.
  • Industrial Control: Applied in automation systems, sensor interfaces, and motor control.
  • Healthcare Devices: Employed in portable health monitoring devices and diagnostic equipment.
  • Automotive Applications: Utilized in dashboard controls, sensor interfaces, and basic control units.

Features

  • Core Architecture: Employs an enhanced 8051 core for efficient instruction execution and processing.
  • Memory: Includes Flash memory for program code storage and SRAM for data storage. Exact memory sizes should be verified in the datasheet.
  • I/O Ports: Provides multiple GPIO (General Purpose Input/Output) pins for interfacing with external devices.
  • Timers/Counters: Features multiple timers and counters for precise timing, pulse generation, and event counting.
  • Communication Interfaces: Supports UART, SPI, and I2C communication protocols for serial communication with other devices.
  • ADC/DAC: Integrated Analog-to-Digital Converter (ADC) for analog sensor signal acquisition and Digital-to-Analog Converter (DAC) for analog output control.
  • Low Power Modes: Incorporates various low-power modes to reduce power consumption in battery-powered applications.
  • PWM: Features PWM (Pulse Width Modulation) outputs for motor control, lighting control, and generating variable pulse signals.

Benefits

  • Versatile: Well-suited for a diverse range of applications due to its integrated peripherals and flexible architecture.
  • Efficient: Balances performance and low power consumption, making it suitable for battery-powered devices.
  • Cost-Effective: Offers a cost-efficient solution for embedded control tasks.
  • Easy to Program: Uses standard programming tools and languages, simplifying the software development process.
  • Reliable: Engineered for robust performance in varied operating conditions.

Additional Details

The SH67P33X typically operates within a voltage range of 2.0V to 5.5V and is available in package options like QFN and LQFP. Its operating temperature range generally spans from -40°C to +85°C, making it suitable for both industrial and consumer applications. Specific details, including memory capacities, I/O pin counts, and communication interface specifics, can be found in the Sino Wealth datasheet.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Silan
Lowest to $0.1964
Semtech Corporation
Need more? Email Us
Fuji Electric
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess