EN
  • EN
  • DE

SLG4AX42180VTR

Part No SLG4AX42180VTR
Manufacturer SILEGO
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SILEGO
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837940-SLG4AX42180VTR
Ultra Librarian 3D Model Ultra Librarian SLG4AX42180VTR CAD Model

Description

The SLG4AX42180VTR is an advanced configurable mixed-signal IC belonging to the GreenPAK family from Silego Technology. It is designed to integrate multiple discrete components into a single chip, offering a customizable and efficient solution for a wide range of electronic applications. This GreenPAK device allows designers to implement custom analog and digital functions, reducing board space and minimizing power consumption.

Applications:

  • Mobile Devices: Power management, battery charging control, and interface logic.
  • Wearable Electronics: Sensor interfaces, display drivers, and custom control functions.
  • IoT (Internet of Things) Devices: Environmental sensors, smart home devices, and wireless communication interfaces.
  • Consumer Electronics: Audio processing, LED lighting control, and custom user interfaces.
  • Industrial Automation: Sensor signal conditioning, motor control, and data acquisition systems.

Features:

  • Configurable Analog and Digital Blocks: Allows flexible design of custom circuits.
  • Integrated Comparators: Provides precise voltage detection and threshold control.
  • Programmable Delay Lines: Enables accurate timing control and pulse generation.
  • I2C Communication Interface: Facilitates easy communication with microcontrollers and other peripherals.
  • Low Power Consumption: Extends battery life in portable applications.
  • Small Form Factor: Reduces board space and enables compact product designs.
  • Non-Volatile Memory: Retains configuration even when power is off.

Benefits:

  • Reduced Component Count: Integrates multiple components into a single IC, simplifying the BOM.
  • Simplified Board Layout: Reduces the complexity of PCB design and manufacturing.
  • Lower System Cost: Decreases BOM cost, assembly cost, and overall system expenses.
  • Improved System Performance: Customization enables optimization for specific application requirements.
  • Faster Time-to-Market: GreenPAK Designer software simplifies the design and programming process.
  • Increased Design Flexibility: Allows designers to implement unique and customized functions.
  • Enhanced Reliability: Reduces the number of discrete components, improving overall system reliability.

Additional Details:

The SLG4AX42180VTR is typically programmed using Silego's GreenPAK Designer software. This software offers a user-friendly GUI for configuring the internal logic and analog blocks without requiring extensive coding. The device integrates various configurable components such as comparators, look-up tables (LUTs), counters, and delay lines. The I2C interface allows for seamless communication with a host microcontroller. Its low power consumption makes it suitable for battery-powered applications. Specific electrical characteristics, timing diagrams, and application notes can be found in the Silego datasheet. The part is available in a small form factor package.

You May Also Be Interested in

FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0178 $60.5340
70+ $1.6551 $115.8570
110+ $1.6043 $176.4730
150+ $1.5523 $232.8450
195+ $1.5003 $292.5585
260+ $1.3456 $349.8560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,130 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess