EN
  • EN
  • DE

S-93C56ADFJ04-TB

Part No S-93C56ADFJ04-TB
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 310981-S-93C56ADFJ04-TB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-93C56ADFJ04-TB CAD Model

Description

The S-93C56ADFJ04-TB is a serial EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by SII Semiconductor Corporation. It is a low-voltage, low-current memory solution designed for applications requiring non-volatile storage of small amounts of data. It features a Microwire interface for simple communication with microcontrollers and other digital systems.

Applications

  • Consumer Electronics: Used in TVs, set-top boxes, and audio equipment to store user preferences and settings.
  • Automotive: Employed in car radios, instrument clusters, and other automotive electronics to retain configuration data and calibration values.
  • Industrial Control: Integrated into programmable logic controllers (PLCs), sensors, and data loggers for storing calibration parameters and system configurations.
  • Medical Devices: Utilized in medical instruments for storing patient data, calibration settings, and device-specific information.
  • Office Automation: Found in printers, scanners, and copiers for storing configuration settings and firmware updates.

Features

  • Memory Size: Typically 2K bits (256 x 8) or 4K bits (512 x 8), depending on the specific configuration.
  • Interface: Microwire (3-wire serial interface) for easy communication with microcontrollers.
  • Operating Voltage: Low voltage operation, typically in the range of 1.8V to 5.5V.
  • Low Power Consumption: Designed for low-power applications, minimizing battery drain.
  • Write Protection: Includes a write protect function to prevent accidental data corruption.
  • High Endurance: Offers a high number of write/erase cycles for reliable data storage.
  • Data Retention: Provides long-term data retention, ensuring data is preserved even when power is removed.
  • Package: Available in small surface-mount packages, such as SOT-25 or TSSOP, for space-saving designs.

Benefits

  • Non-Volatile Storage: Retains data even when power is off, ensuring critical information is preserved.
  • Simple Interface: Microwire interface simplifies integration into existing systems.
  • Low Power: Minimizes energy consumption, extending battery life in portable devices.
  • Reliable Data Storage: Provides dependable data storage with high endurance and data retention.
  • Compact Size: Small package size allows for use in space-constrained applications.
  • Cost-Effective: Provides an economical solution for non-volatile memory needs.

Additional Details

The S-93C56ADFJ04-TB uses a 3-wire Microwire serial interface consisting of a Chip Select (CS), Clock (SK), and Data Input/Output (DI/DO) pin. Data is written and read serially through this interface. The write protect function is typically implemented through a dedicated pin or a specific command sequence. The operating temperature range for this EEPROM usually falls within the industrial temperature range of -40°C to +85°C, but it is essential to refer to the specific datasheet for accurate details. This device is suitable for applications that require occasional data updates and long-term storage of configuration or calibration information.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Mitsubishi
Need more? Email Us
Silan
Lowest to $0.1964
Fuji Electric
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $25.5532

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess