EN
  • EN
  • DE

ET60T-D03-5-06-D03-S-R1-S

Part No ET60T-D03-5-06-D03-S-R1-S
Manufacturer Samtec Inc.
Catalog Backplane Connectors
Description EXTREME TEN60POWER 60 AMP SIGNAL / Connector
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Backplane Connectors - Specialized
Mfr Samtec Inc.
Series *
Package Tray
Standard Package 20
Win Source Part Number 1352067-ET60T-D03-5-06-D03-S-R1-S
Ultra Librarian 3D Model Ultra Librarian ET60T-D03-5-06-D03-S-R1-S CAD Model

Description

The ET60T-D03-5-06-D03-S-R1-S is a Samtec Edge Card connector. Samtec is a well-known manufacturer of high-performance interconnect solutions. This particular part number refers to a specific configuration of an edge card connector, designed to provide a robust and reliable connection between a PCB edge and a mating connector or board.

Applications:

  • Backplane connections in high-speed data transfer systems.
  • Connection of daughter cards to motherboards.
  • Secure and reliable edge card termination in various electronic devices.
  • Telecommunications equipment.
  • Industrial control systems.

Features:

  • High pin count: Designed to handle a substantial number of signals.
  • Durable construction: Built to withstand repeated insertions and removals.
  • Polarization features: Ensures correct orientation during mating.
  • Surface mount technology (SMT) compatible: Allows for automated assembly.
  • High-speed data transfer capabilities: Optimized for signal integrity.

Benefits:

  • Reliable electrical connection: Minimizes signal loss and ensures data integrity.
  • Robust mechanical performance: Withstands demanding environments.
  • Easy integration into automated assembly processes: Reduces manufacturing costs.
  • Space-saving design: Allows for denser board layouts.
  • Long-term performance: Ensures reliable operation over the product's lifespan.

Additional Details:

The specific details within the part number ET60T-D03-5-06-D03-S-R1-S likely denote attributes such as the number of contacts, row spacing, plating material, and other mechanical characteristics. Refer to the Samtec datasheet to get precise specifications for mating connectors, voltage ratings, current ratings, and temperature ranges. The connector is designed to meet industry standards for performance and reliability.

You May Also Be Interested in

TE Connectivity
CONTACT SOCKET POWER GOLD
Need more? Email Us
TE Connectivity
CONN 160POS BLACK PNL MNT
Need more? Email Us
TE Connectivity
CONN 75POS BLACK PNL MNT
Need more? Email Us
TE Connectivity
CONN 34POS BLACK PNL MNT
Lowest to $33.5019
HARTING
DIN-POWER-SHROUD I
Need more? Email Us
EDAC Inc.
CONN HSG RACK & PANEL 90POS GRY
Need more? Email Us
TE Connectivity
CONN 75POS BLACK PNL MNT
Need more? Email Us
TE Connectivity
CONN SHIELD 14POS 1PC LONG
Need more? Email Us
TE Connectivity
CONN PLUG HSG 12POS BLK PNL MNT
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess