EN
  • EN
  • DE

MEC1-108-02-S-D-NP-A-K-TR

Part No MEC1-108-02-S-D-NP-A-K-TR
Manufacturer Samtec Inc.
Catalog Card Edge Connectors - Edgeboard Connectors
Description CONN EDGE DUAL FMALE 16POS 0.039
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors
Estimated Pruduction Lead Time 8 Weeks
Features 16 Position Female Connector Non Specified - Dual Edge Gold 0.039" (1.00mm) Black
Manufacturer Samtec Inc.
Series MEC1
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Family Name MEC1-108
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Quantity per package 200
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926926-MEC1-108-02-S-D-NP-A-K-TR
Ultra Librarian 3D Model Ultra Librarian MEC1-108-02-S-D-NP-A-K-TR CAD Model

Description

The MEC1-108-02-S-D-NP-A-K-TR is a micro edge card connector manufactured by Samtec. It's designed for high-density applications requiring reliable connections between PCBs and other components.

Applications:

  • Board-to-board connections
  • High-speed data transmission
  • Telecommunications equipment
  • Medical devices
  • Industrial automation
  • Testing and measurement equipment

Features:

  • Micro edge card design for high density
  • 8 total positions (16 pins due to double row)
  • Surface mount termination
  • Gold plated contacts for optimal conductivity
  • Double row configuration
  • Tape and reel packaging for automated assembly

Benefits:

  • Reliable electrical performance
  • Compact design for space-constrained applications
  • Easy integration into automated assembly lines
  • Durable construction for long-term use
  • Low insertion force
  • Increased design flexibility

Additional Details:

The MEC1-108-02-S-D-NP-A-K-TR connector features a 0.80 mm pitch, allowing for high-density connections on PCBs. The gold plating on the contacts ensures excellent conductivity and resistance to corrosion. The connector is designed for surface mount termination, simplifying the assembly process. The 'NP' in the part number indicates that the connector has no pick and place pad and the ‘A’ means alignment pin. The ‘K’ stands for Kapton pad. The tape and reel packaging facilitates automated placement during PCB assembly. The connector's robust construction ensures reliable performance in demanding environments. It’s commonly used in applications requiring a secure and space-saving board-to-board connection.

Samtec is a well-known manufacturer of high-quality connectors, and the MEC1 series is known for its reliability and performance in demanding applications.

You May Also Be Interested in

Kyocera International Inc. Electronic Components
CONN EDGE DUAL FMALE 12POS 0.024
Need more? Email Us
Sullins Connector Solutions
68 Position Female Connector Non Specified - Dual Edge Gold 0.050" (1.27mm) Black
Need more? Email Us
TE Connectivity
CONN PCI EXP FMALE 280POS 0.039
Need more? Email Us
Amphenol FCI
CONN EDGE DUAL FMALE 56P 0.024
Lowest to $8.2606
Amphenol
CONN PCI EXP FMALE 164POS 0.039
Need more? Email Us
Amphenol
CONN PCI EXP FMALE 98POS 0.039
Need more? Email Us
Amphenol
CONN MICROTCA FMALE 170POS 0.029
Lowest to $26.3077
Amphenol
CONN PCI EXP FMALE 64POS 0.039
Need more? Email Us
Amphenol
CONN PCI EXP FMALE 36POS 0.039
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7861 $51.0965
160+ $0.6451 $103.2160
245+ $0.6249 $153.1005
335+ $0.6047 $202.5745
430+ $0.5846 $251.3780
575+ $0.5241 $301.3575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,220 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess