The Samsung M392B5170FM0-CH9 is a 4GB DDR3 ECC Unbuffered DIMM (UDIMM) server memory module. It is designed to provide reliable and high-performance memory for a variety of server applications. This module operates at a speed of 1333MHz, adhering to the PC3-10600 standard, and features ECC (Error-Correcting Code) for enhanced data integrity. It is a suitable upgrade or replacement for compatible server systems requiring DDR3 UDIMM memory.
Applications
- Servers requiring DDR3 ECC Unbuffered DIMM memory
- Workstations needing ECC memory for data integrity
- Network devices utilizing DDR3 memory modules
- Industrial PCs
Features
- 4GB capacity
- DDR3 technology
- 1333MHz clock speed (PC3-10600)
- ECC (Error-Correcting Code)
- Unbuffered DIMM (UDIMM)
- 240-pin DIMM
- Operating Voltage: 1.5V
Benefits
- Increased server performance and responsiveness
- Enhanced data reliability due to ECC functionality, preventing data corruption
- Easy installation as a standard DDR3 UDIMM
- Improved system stability and uptime
- Cost-effective memory upgrade solution
Additional Details
The M392B5170FM0-CH9 module complies with JEDEC standards. It is designed for systems that specifically require DDR3 ECC Unbuffered DIMM memory. Using the incorrect type of memory can lead to system instability or failure. Ensure compatibility by checking your server or workstation's documentation. This memory module is particularly beneficial in environments where data accuracy is paramount, such as financial institutions, scientific research, and mission-critical server operations.