The TCTU0J225M8R-02 is a tantalum electrolytic capacitor manufactured by Rohm Semiconductor. This capacitor is designed for general-purpose applications requiring stable performance and a long operational lifespan.
Applications
- Power supply bypass
- Filtering in DC-DC converters
- Signal coupling and decoupling
- Timing circuits
- General electronic circuits where capacitance is needed
Features
- High capacitance value (2.2µF)
- Low ESR (Equivalent Series Resistance)
- Stable performance over a wide temperature range
- Compact size for space-constrained applications
- Surface mount technology (SMT)
- RoHS compliant
Benefits
- Improved circuit stability due to low ESR, reducing ripple and noise
- Long operational life, enhancing the reliability of the end product
- Reduced board space requirements due to its compact size
- Easy to integrate into automated assembly processes with SMT packaging
- Environmentally friendly due to RoHS compliance
Technical Specifications
The TCTU0J225M8R-02 has a capacitance of 2.2µF with a tolerance of ±20%. It has a voltage rating of 6.3V DC. The operating temperature range is -55°C to +85°C. This capacitor is a surface mount device (SMD) and comes in a standard EIA case size. The ESR is typically very low, contributing to its excellent filtering characteristics. The part adheres to industry standards for tantalum capacitors ensuring reliability and compatibility.
Further technical details include information regarding leakage current, dissipation factor, and ripple current capability, all of which contribute to understanding the capacitor's suitability for various electronic applications.