EN
  • EN
  • DE

MC68HC711L6CFU3

Part No MC68HC711L6CFU3
Manufacturer Rochester Electronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1022534-MC68HC711L6CFU3
Categories OEM Parts(M-N)
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC68HC711L6CFU3 CAD Model

Description

The MC68HC711L6CFU3 is an 8-bit microcontroller from Rochester Electronics (originally manufactured by Motorola/Freescale). It is a member of the popular 68HC11 family, known for its robust architecture and versatile feature set.

Applications:

  • Automotive control systems: Including engine management, anti-lock braking systems (ABS), and climate control.
  • Industrial automation: Such as programmable logic controllers (PLCs), motor control, and process monitoring.
  • Consumer electronics: Used in appliances, remote controls, and gaming consoles.
  • Robotics: Employed in robot control, sensor processing, and navigation.
  • Medical devices: Incorporated in diagnostic equipment and patient monitoring systems.

Features:

  • 8-bit CPU core: Based on the 68HC11 architecture, providing efficient instruction execution.
  • 6KB of EEPROM: On-chip electrically erasable programmable read-only memory for non-volatile data storage.
  • 512 bytes of RAM: On-chip random-access memory for data storage and manipulation.
  • Serial communication interfaces: Includes SCI (Serial Communications Interface) and SPI (Serial Peripheral Interface) for communication with other devices.
  • Analog-to-Digital Converter (ADC): Built-in ADC for converting analog signals to digital values.

Benefits:

  • Versatile feature set: Offers a wide range of peripherals for various applications.
  • Non-volatile memory: EEPROM allows for persistent data storage without external memory.
  • Easy to program: Well-documented architecture and available development tools simplify programming.
  • Robust performance: Reliable operation in harsh environments.
  • Cost-effective solution: Provides a competitive alternative to other microcontrollers.

Additional Details:

The MC68HC711L6CFU3 operates with a 5V power supply. It is typically packaged in a PLCC (Plastic Leaded Chip Carrier) package. The microcontroller features multiple interrupt sources, allowing for responsive handling of external events. The on-chip timer system supports various timing functions, such as pulse width modulation (PWM) and input capture. The operating temperature range is typically between -40°C to +85°C. Rochester Electronics provides continued support and availability for this microcontroller, ensuring a reliable supply for existing and new designs.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Lucent
Lowest to $70.6306
Nichia Corporation
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess