EN
  • EN
  • DE

UPD78F0537AGB(R)-GAH-AX/JM

Part No UPD78F0537AGB(R)-GAH-AX/JM
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Renesas Electronics America
Win Source Part Number 405885-UPD78F0537AGB(R)-GAH-AX/JM
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPD78F0537AGB(R)-GAH-AX/JM CAD Model

Description

The UPD78F0537AGB(R)-GAH-AX/JM is a microcontroller manufactured by Renesas Electronics America. It belongs to the 78K0/Lx3 series of microcontrollers. This microcontroller is designed for use in embedded systems where low power consumption and a variety of integrated peripherals are required. It provides a balanced solution for applications needing processing capability along with efficient power management.

Applications

  • Remote Controls: Used in various types of remote controls for consumer electronics.
  • Small Appliances: Integrated into the control systems of small household appliances.
  • Security Systems: Utilized in security devices and alarm systems.
  • Metering Devices: Employed in smart meters for utility monitoring.

Features

  • 78K0 CPU Core: Offers efficient processing with a compact instruction set.
  • Integrated Flash Memory: Provides on-chip memory for program storage and execution.
  • RAM: Includes Random Access Memory for temporary data storage during operation.
  • Timers/Counters: Features multiple timers and counters for timing control and event management.
  • Serial Communication Interfaces: Includes UART, CSI, and I2C for serial data communication.
  • Analog-to-Digital Converter (ADC): Allows for the conversion of analog signals to digital format for sensor inputs.
  • General-Purpose I/O Ports: Provides configurable input/output pins for interfacing with external devices.
  • Low-Voltage Operation: Designed to operate at low voltages to minimize power consumption.

Benefits

  • Low Power Consumption: Extends battery life in portable devices due to its efficient design.
  • Reduced System Cost: Integration of multiple peripherals on a single chip reduces the need for external components.
  • Enhanced Reliability: Features like watchdog timers and power-on reset circuits enhance system stability.
  • Flexible Communication Options: Supports multiple serial communication standards for versatile interfacing.
  • Simplified Development: Supported by a range of development tools to ease the design process.

Additional Details

The UPD78F0537AGB(R)-GAH-AX/JM microcontroller incorporates power-saving modes to further reduce power consumption during periods of inactivity. It also provides a flexible interrupt handling mechanism to respond to real-time events. The specific operating temperature range and package details should be verified with the device's datasheet. This microcontroller is well-suited for applications that require a balance of performance, low power, and a compact form factor.

You May Also Be Interested in

Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.0275 $63.1925
16+ $7.4070 $118.5120
25+ $7.1760 $179.4000
34+ $6.9439 $236.0926
44+ $6.7129 $295.3676
58+ $6.0187 $349.0846
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess