EN
  • EN
  • DE

IDT70V3579S5BCGI

Part No IDT70V3579S5BCGI
Manufacturer Renesas Electronics America
Catalog RAM
Description IC SRAM 1.125MBIT 5NS 256CABGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Interface Parallel
Maximum Operating Temperature 85 °C
Memory Type RAM, SRAM
Min Operating Temperature -40 °C
Number of Pins 256
RoHS Compliant
Win Source Part Number 969506-IDT70V3579S5BCGI
Categories RAM
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IDT70V3579S5BCGI CAD Model

Description

The IDT70V3579S5BCGI is a high-speed, CMOS, dual-port Synchronous Static RAM (SSRAM) device manufactured by Renesas Electronics. It provides two independent ports that can simultaneously access the memory array, facilitating efficient data sharing and communication between processors or systems in various applications.

Applications

  • Networking: Used in network switches, routers, and other networking equipment for buffering and high-speed data handling.
  • Telecommunications: Employed in telecom infrastructure for signal processing and data management.
  • Data Acquisition Systems: Integrated into systems that require rapid and simultaneous data collection and processing.
  • Image and Video Processing: Utilized in image and video processing equipment for frame buffering and real-time data access.
  • High-Performance Computing: Applied in high-performance computing environments where fast data exchange between processing units is crucial.

Features

  • Dual-Ported Architecture: Allows simultaneous access from two independent ports, increasing data throughput and system performance.
  • High-Speed Access Time: Offers a fast access time of 5ns, enabling rapid data retrieval and processing.
  • Synchronous Operation: Operates synchronously with a clock signal, ensuring precise timing and control of data transfers.
  • Low Power Consumption: Designed for low power operation, suitable for energy-sensitive applications.
  • CMOS Technology: Utilizes CMOS technology for high performance and low power consumption.
  • Burst Counter: Supports burst counter functionality for efficient sequential data access.

Benefits

  • Improved System Performance: Simultaneous access from two ports reduces latency and increases data throughput.
  • Efficient Data Sharing: Enables seamless data sharing between processors or systems, streamlining complex operations.
  • Reduced System Complexity: Simplifies system design by providing a single memory device for dual-port access.
  • Lower Power Consumption: Extends battery life in portable devices and reduces overall energy costs.
  • Increased Reliability: High-quality manufacturing and rigorous testing ensure dependable performance in demanding environments.

Additional Details

The IDT70V3579S5BCGI typically operates on a 3.3V power supply. It supports burst read and write operations, allowing for efficient sequential data transfers. The synchronous operation, coupled with a fast access time, makes it ideal for high-performance applications where precise timing is critical. The device is available in various package options.

You May Also Be Interested in

Micron Technology Inc.
IC DRAM 1GBIT PARALLEL 96FBGA / SDRAM - DDR3L Memory IC 1Gb (64M x 16) Parallel 933 MHz 20 ns 96-FBGA (8x14)
Lowest to $43.6568
Micron Technology Inc.
DRAM Module SDRAM 256Mbyte 168RDIMM Tray
Need more? Email Us
Fujitsu Electronics America, Inc.
IC FRAM 128KBIT SPI 33MHZ 8SOP / FRAM (Ferroelectric RAM) Memory IC 128Kb (16K x 8) SPI 33 MHz 8-SOP
Lowest to $2.6115
Micron Technology Inc.
DRAM DDR2 512Mbit 16 84/135 TFBGA 1 IT
Lowest to $15.3284
Fujitsu Electronics America, Inc.
IC FRAM 128KBIT I2C 400KHZ 8SOP / FRAM (Ferroelectric RAM) Memory IC 128Kb (16K x 8) I²C 400 kHz 900 ns 8-SOP
Need more? Email Us
Micron Technology Inc.
DRAM DDR4 8Gbit 16 96/144 TFBGA 1 IT
Lowest to $112.6926
Micron Technology Inc.
Combo Mem 32Gx8 MLC NAND eMMC + 1Gx32 Mobile LPDDR3 SDRAM 3.3V 221-Pin LFBGA
Lowest to $62.5629
Micron Technology Inc.
DRAM DDR2 512Mbit 16 84/135 TFBGA 1 CT
Lowest to $9.2941
Micron Technology Inc.
DRAM Chip DDR2 SDRAM 1G-Bit 64Mx16 1.8V 92-Pin FBGA Tray
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess