EN
  • EN
  • DE

8T49N285A-039NLGI

Part No 8T49N285A-039NLGI
Manufacturer Renesas Electronics America
Catalog Custom Parts (0 - A)
Description FemtoClock NG Octal Universal Frequency Translator ±100ppm 2.5V/3.3V Input 56-Pin VFQFN Tray
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1206760-8T49N285A-039NLGI
Categories Custom Parts
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 8T49N285A-039NLGI CAD Model

Description

The 8T49N285A-039NLGI is a highly integrated clock generator and distribution device from Renesas Electronics. It is designed for applications requiring precise timing and synchronization, offering a wide range of configurable output frequencies and low jitter performance. This device integrates multiple PLLs (Phase-Locked Loops) and dividers to generate various clock signals from a single reference frequency.

Applications:

  • Data Centers
  • Networking Equipment (Routers, Switches)
  • Wireless Infrastructure (Base Stations)
  • Test and Measurement Equipment
  • High-Performance Computing Systems
  • Industrial Automation Systems
  • Broadcast Video Equipment

Features:

  • Multiple PLLs: Allows for flexible frequency synthesis and generation of multiple independent clock domains.
  • Low Jitter Performance: Minimizes timing uncertainties, improving system performance.
  • Programmable Output Frequencies: Provides a wide range of configurable output frequencies.
  • Output Skew Control: Ensures precise timing alignment between different clock outputs.
  • Input Clock Monitoring: Detects loss of input clock signal and triggers appropriate actions.
  • SPI/I2C Interface: Facilitates easy configuration and control.
  • Integrated Voltage Regulators: Simplifies power supply design.

Benefits:

  • Simplified Clock Tree Design: Reduces the number of discrete clock components.
  • Improved System Performance: Low jitter and precise timing synchronization enhance overall system performance.
  • Reduced Bill of Materials (BOM) Cost: Integration of multiple functions into a single device lowers component count.
  • Flexible Configuration: Programmable output frequencies and skew control allow for customization to specific application requirements.

Additional Details:

The 8T49N285A-039NLGI typically operates from a 3.3V power supply. It is available in a surface-mount package. Configuration is typically done via an SPI or I2C interface. The device's datasheet provides detailed information on register maps, programming procedures, and performance characteristics. Careful attention to PCB layout and power supply filtering is crucial for achieving optimal jitter performance. Specific configuration software provided by Renesas might be required.

You May Also Be Interested in

Amd
Need more? Email Us
Microchip Technology
Power Igbt Transistor
Need more? Email Us
Renesas Electronics America
IC FREQ TIMING GENERATOR 28SSOP / Intel CPU Server, PCI Express (PCIe), SATA Clock/Frequency Synthesizer, Spread Spectrum Clock Generator IC 400MHz 1 Output 28-SSOP
Lowest to $4.3657
Voltage Multipliers Inc.
Need more? Email Us
Renesas Electronics America
9Mb ZBT 256K x 36 w/ 2.5V I/O, Pipelined SRAM
Need more? Email Us
AVX Corporation
PCB Stacking Connector; Connector Type: Stacking; Series: 5602; Pitch Spacing: 0.4mm; No. of Contacts: 60; Gender:...
Lowest to $0.6435
Matsuo
Need more? Email Us
Molex, LLC
7.50mm Pitch Super Sabre Receptacle Crimp Housing, UL 94V-2, Glow-Wire Capable, 2 Circuits
Need more? Email Us
TE Connectivity
2 Way 1586359 Series Blue Wire Seal ForMATE-N-LOK Connector IP56 IP57 Rated
Lowest to $1.7901

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess