EN
  • EN
  • DE

PMMAD1109-LF

Part No PMMAD1109-LF
Manufacturer Protek Devices
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Protek Devices
Win Source Part Number 279139-PMMAD1109-LF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PMMAD1109-LF CAD Model

Description

The PMMAD1109-LF, manufactured by Protek Devices, is a Transient Voltage Suppressor (TVS) diode array designed to protect sensitive electronic equipment from electrostatic discharge (ESD), electrical fast transients (EFT), and lightning surges. This device is engineered to safeguard I/O ports and data lines in a variety of applications where high-speed data transmission and robust protection are critical.

Applications

  • Data and signal lines: Protects high-speed communication interfaces from transient voltage events.
  • Microcontroller protection: Guards sensitive microcontroller inputs and outputs in demanding environments.
  • USB ports: Shields USB 2.0 and USB 3.0 interfaces from overvoltage conditions.
  • HDMI ports: Protects HDMI interfaces in consumer electronics and display devices.
  • Ethernet ports: Used in routers, switches, and modems to protect Gigabit Ethernet ports.
  • Automotive electronics: Provides protection for sensitive automotive systems.

Features

  • Low clamping voltage: Provides excellent transient voltage suppression with minimal overshoot.
  • Ultra-low capacitance: Ensures signal integrity in high-speed data transmission applications.
  • Fast response time: Reacts rapidly to transient voltage events, minimizing the risk of damage.
  • ESD protection: Complies with IEC 61000-4-2 standard for ESD immunity, providing robust protection against electrostatic discharge.
  • EFT protection: Provides protection against electrical fast transients per IEC 61000-4-4 standard, ensuring reliable operation in noisy environments.
  • Compact package: Available in small surface-mount packages such as SOT-23 or similar, for space-saving designs.
  • Lead-free and RoHS compliant: Meets environmental standards for safety and sustainability.

Benefits

  • Enhanced equipment reliability: Protects electronic circuits from damaging transient voltages, extending the lifespan of the equipment.
  • Reduced downtime: Minimizes equipment failures caused by ESD and surge events, ensuring continuous operation.
  • Improved system performance: Ultra-low capacitance ensures minimal signal degradation, maintaining high-speed data transmission rates.
  • Cost-effective protection: Provides a simple and affordable solution for transient voltage protection, reducing overall system costs.
  • Simplified design: Easy to implement and requires minimal external components, streamlining the design process.
  • Increased product lifespan: Extends the operational life of electronic devices by preventing damage from voltage surges, improving customer satisfaction.

Additional Details

The PMMAD1109-LF features a multi-channel architecture, allowing it to protect multiple lines simultaneously. It is specifically optimized for high-speed data applications where signal integrity is paramount. The ultra-low capacitance ensures minimal signal distortion, making it suitable for applications such as USB 3.0, HDMI, and Gigabit Ethernet. The device is typically available in surface-mount packages such as SOT-23 or similar, allowing for easy integration into PCB designs. The “-LF” suffix indicates that the device is lead-free. It's important to consult the datasheet for detailed specifications, including clamping voltage, capacitance, and surge current capabilities. Its robust construction, compliance with industry standards, and optimized performance make it an excellent choice for protecting sensitive electronic devices in a wide range of applications.

You May Also Be Interested in

Samsung
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
AVX Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
NVIDIA
Need more? Email Us
NXP / Nexperia
Need more? Email Us
AVX Corporation
Need more? Email Us
NVIDIA
Lowest to $35.9055
NXP / Nexperia
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess