The ELJPB330KF is a fixed inductor manufactured by Panasonic. This inductor is designed to provide inductance for various electronic circuit applications such as filtering, energy storage, and impedance matching.
Applications
- DC-DC converters
- Power supplies
- Noise filters
- RF circuits
- Signal processing circuits
Features
- Surface mount device (SMD) for automated assembly
- Compact size for space-constrained PCBs
- High reliability
- Shielded construction for reduced EMI
- Lead-free construction
Benefits
- Enables miniaturization in electronic designs.
- Minimizes electromagnetic interference.
- Provides stable and reliable performance.
- Complies with environmental regulations.
Detailed Specifications
The ELJPB330KF has an inductance of 33µH (microhenries) with a tolerance of ±10%. The rated current is approximately 0.24A. The DC resistance (DCR) is typically 2.4 ohms, minimizing power loss. The self-resonant frequency (SRF) is typically 7 MHz. The operating temperature range is -40°C to +85°C. The package size is a 1210. The shielded construction is beneficial for applications needing reduced electromagnetic interference. This part is RoHS compliant.