EN
  • EN
  • DE

TC6291B

Part No TC6291B
Manufacturer Others
Catalog Miscellaneous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 357222-TC6291B
Ultra Librarian 3D Model Ultra Librarian TC6291B CAD Model

Description

The TC6291B is a temperature switch or thermostat IC that's used to trigger an action when a certain temperature threshold is reached. This type of IC is commonly used in thermal management and protection circuits.

Applications

  • Over-temperature protection
  • Fan control systems
  • Thermal alarms
  • Heater control
  • Battery chargers

Features

  • Precision Temperature Threshold: Provides an accurate and reliable temperature threshold.
  • Hysteresis: Prevents rapid switching around the threshold temperature.
  • Low Power Consumption: Minimizes energy usage in battery-powered applications.
  • Open-Collector Output: Allows for flexible interfacing with various circuits.
  • Small Package Size: Enables compact circuit designs.

Benefits

  • Reliable Temperature Control: Accurately triggers an action when the threshold temperature is reached.
  • Prevents System Damage: Over-temperature protection prevents damage to sensitive components.
  • Extended Battery Life: Low power consumption makes it suitable for portable devices.
  • Easy Integration: Open-collector output simplifies interfacing with other circuits.
  • Reduced Board Space: Small package size minimizes the footprint on the circuit board.

Technical Specifications (Likely)

While specific specifications can vary, typical characteristics of the TC6291B temperature switch include:

  • Threshold Temperature: Specific temperature at which the switch activates (available in various options).
  • Hysteresis: Temperature difference between the turn-on and turn-off points.
  • Supply Voltage: Typically 2.7V to 5.5V.
  • Output Type: Open-collector.
  • Operating Temperature Range: Commonly -40°C to +125°C.

The TC6291B temperature switch provides a simple and reliable solution for thermal management and protection in a wide range of electronic applications. Its precision, low power consumption, and flexible output make it easy to integrate into various systems.

You May Also Be Interested in

Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Phoenix Contact
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
555+ $0.0904 $50.1720
1,350+ $0.0742 $100.1700
2,090+ $0.0719 $150.2710
2,875+ $0.0696 $200.1000
3,715+ $0.0673 $250.0195
4,980+ $0.0603 $300.2940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 555 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess