EN
  • EN
  • DE

LA T676-S1T1-1-Z

Part No LA T676-S1T1-1-Z
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog Optics - LEDs - Light Pipes
Description Led Amber Clear 2PLCC SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PLCC
Color Orange
Depth 3 mm
Dominant Wavelength 615 nm
Forward Current 30 mA
Forward Voltage 2.4 V
Height 1.9 mm
Illumination Color Orange
Length 3.5 mm
Lens Style Clear, Colorless, Diffused
Luminous Flux 950 mlm
Luminous Intensity 355 mcd
Maximum Operating Temperature 100 °C
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Elements 1
Number of Pins 2
Packaging Tape and Reel
Power Dissipation 80 mW
Reverse Voltage 3 V
RoHS Compliant
Test Current 20 mA
Viewing Angle 120 °
Width 2.8 mm
Win Source Part Number 1068745-LA T676-S1T1-1-Z
Categories Optics - LEDs - Light Pipes
Manufacturer OSRAM Opto Semiconductors Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LA T676-S1T1-1-Z CAD Model

Description

The OSRAM Opto Semiconductors Inc. T676-S1T1-1-Z is a surface-mount LED with a clear, colorless, and diffused lens style. T676-S1T1-1-Z is made by OSRAM Opto Semiconductors Inc.

  • Mounting: Surface-mount
  • Lens Style: Clear, Colorless, Diffused
  • Forward Voltage: 2.4 V
  • Luminous Intensity: 355 mcd
  • Power Dissipation: 80 mW
  • Viewing Angle: 120 degrees
  • Height: 1.9 mm
  • RoHS Compliant: Yes
  • Minimum Operating Temperature: -40 degrees Celsius
  • Maximum Operating Temperature: 100 degrees Celsius
  • Packaging: Tape and reel
  • Length: 3.5 mm
  • Width: 2.8 mm
  • Depth: 3 mm
  • Luminous Flux: 950 mlm

You May Also Be Interested in

Everlight Electronics Co Ltd
LED Uni-Color Red 632nm 2-Pin Chip LED T/R
Lowest to $0.0396
Everlight Electronics Co Ltd
Lowest to $0.2610
Everlight Electronics Co Ltd
LED SMD / Blue 471nm LED Indication - Discrete 3.25V 0603 (1608 Metric)
Lowest to $0.0583
Everlight Electronics Co Ltd
LED SMD / Yellow-Green 572nm LED Indication - Discrete 2.05V 0603 (1608 Metric)
Lowest to $0.1640
Wurth Electronics Inc
LED YELLOW CLEAR 0603 SMD / Yellow 590nm LED Indication - Discrete 2V 0603 (1608 Metric)
Lowest to $0.1720
Everlight Electronics Co Ltd
LED SMD / Yellow-Green 572nm LED Indication - Discrete 2V 1206 (3216 Metric)
Need more? Email Us
Everlight Electronics Co Ltd
LED SMD / Red 626nm LED Indication - Discrete 1.85V 2-SMD, No Lead
Need more? Email Us
Everlight Electronics Co Ltd
LED SMD Top View Bi-Color Hyper Red (624nm)/Super Yellow Green (573nm) 4-pin Chip ø7"T/R 2k
Lowest to $0.0550
Everlight Electronics Co Ltd
LED Uni-Color Yellow Green 575nm Automotive 2-Pin Chip LED T/R
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess