EN
  • EN
  • DE

TL431DR

Part No TL431DR
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Reference
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Reference
Manufacturer ON Semiconductor
Win Source Part Number 217646-TL431DR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL431DR CAD Model

Description

The ON Semiconductor TL431DR is a versatile, precision programmable reference that is a staple in the world of electronic components. This device, with its three-terminal adjustable shunt regulator, offers a reliable solution for a wide variety of applications requiring voltage reference or regulation. Its design is optimized to perform well in systems that need a stable reference voltage, from simple power supplies to complex feedback loops in sophisticated analog circuits.

The TL431DR comes in a compact SOIC-8 package, making it suitable for space-constrained applications without sacrificing performance. It has a typical output voltage range of 2.495 V to 36 V, which can be set with two external resistors. This flexibility allows designers to customize the output voltage to meet their specific requirements, thereby making the TL431DR a highly adaptable component for design engineers.

With a guaranteed temperature stability over the entire operating temperature range, the TL431DR ensures consistent performance. This temperature compensation makes it an excellent choice for applications that are sensitive to temperature variations. Moreover, the device features a low output noise, which is critical for precision electronics where noise can significantly impact the overall system performance.

The TL431DR also boasts a typical dynamic output impedance of 0.2 ohms. This low impedance combined with its ability to source up to 100 mA of output current makes it a robust option for high-demand applications. Additionally, the device is characterized for operation from −40°C to +125°C, ensuring reliability and stability across a broad range of operating conditions.

ON Semiconductor's commitment to quality is evident in the TL431DR, which is manufactured to high standards, ensuring that each device meets its specifications. It is commonly used in power supply circuits, battery chargers, voltage monitors, and adjustable regulators, making it a versatile component that can be integrated into numerous electronic systems.

In summary, the ON Semiconductor TL431DR is a highly reliable, adaptable, and precise programmable voltage reference that offers designers a high level of performance for a multitude of applications. Its combination of flexibility, stability, and low noise operation makes it an invaluable component in the design of sophisticated electronic systems.

You May Also Be Interested in

Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess