EN
  • EN
  • DE

SZNZ3F9V1T1G

Part No SZNZ3F9V1T1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 9.1 V
Tolerance ±6.04%
Power - Max 800 mW
Impedance (Max) (Zzt) 45 Ohms
Current - Reverse Leakage @ Vr 200 nA @ 7 V
Voltage - Forward (Vf) (Max) @ If 1.3 V @ 10 mA
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case SC-90, SOD-323F
Supplier Device Package SOD-323FL
Base Product Number SZNZ3
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1279580-SZNZ3F9V1T1G
Ultra Librarian 3D Model Ultra Librarian SZNZ3F9V1T1G CAD Model

Description

The ON Semiconductor SZNZ3F9V1T1G is a cutting-edge electronic component designed for high-performance applications that require efficient power management and voltage regulation. This product is part of ON Semiconductor's extensive portfolio of semiconductor solutions that cater to a wide range of industries, including automotive, telecommunications, computing, and consumer electronics.

Key Features

  • High Efficiency: The SZNZ3F9V1T1G is designed to offer superior power efficiency, which is critical in modern electronic devices where power conservation is a priority.
  • Compact Design: With its small footprint, this component is ideal for space-constrained applications, allowing designers to maximize functionality in compact devices.
  • Thermal Performance: Excellent thermal performance ensures reliability and longevity, even under challenging operating conditions.
  • Robust Construction: Built to ON Semiconductor's high standards, the SZNZ3F9V1T1G is made with durability in mind, ensuring it can withstand the rigors of daily use.

Applications

The versatility of the SZNZ3F9V1T1G allows it to be used in a variety of applications. Some of the most common uses include:

  • Power supply modules
  • DC-DC converters
  • Battery-powered devices
  • Portable electronics
  • Automotive systems

Technical Specifications

The technical specifications of the SZNZ3F9V1T1G include:

  • Package: The device comes in a highly efficient, surface-mount package that is easy to integrate into various circuit designs.
  • Operating Temperature: It is designed to operate within a broad temperature range, ensuring performance across diverse environmental conditions.
  • Quality and Reliability: ON Semiconductor's commitment to quality means that the SZNZ3F9V1T1G meets stringent industry standards for performance and reliability.

Conclusion

ON Semiconductor's SZNZ3F9V1T1G is a testament to the company's dedication to innovation and excellence in the field of power management and regulation technologies. This component is an excellent choice for designers looking to enhance the efficiency, reliability, and overall performance of their electronic products.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess