EN
  • EN
  • DE

NUF2015W1T2G

Part No NUF2015W1T2G
Manufacturer ON Semiconductor
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER RC(PI) 15 OHM/42PF SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type Low Pass
Filter Order 2nd
Technology RC (Pi)
Number of Channels 3
Resistance - Channel (Ohms) 15
Values R = 15 Ohms, C = 42pF
ESD Protection Yes
Temperature Range - Operating -55°C to 125°C
Applications USB
Mounting SMD (SMT)
Dimension 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height 0.043" (1.09mm)
Win Source Part Number 209375-NUF2015W1T2G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NUF2015W1T2G CAD Model

Description

ON Semiconductor's NUF2015W1T2G is a cutting-edge EMI filter with integrated ESD protection, designed to provide a comprehensive solution for signal integrity and protection in a wide range of applications. This compact component is an essential choice for designers looking to maintain signal integrity while protecting sensitive electronics from electromagnetic interference (EMI) and electrostatic discharge (ESD).

Key Features

  • EMI Filtering: The NUF2015W1T2G offers significant EMI filtering capabilities, which are crucial for maintaining the performance of electronic circuits by reducing the high-frequency electromagnetic noise that can cause disruptions.
  • ESD Protection: With integrated ESD protection, this device safeguards electronic components against electrostatic discharges, which can cause immediate or latent damage to electronic circuits.
  • Low Pass Filter Design: The low pass filter design of the NUF2015W1T2G ensures that unwanted high-frequency signals are attenuated, allowing only signals below a certain frequency to pass, thus improving signal quality.
  • Compact Package: The component comes in a small, leadless package that is ideal for space-constrained applications, allowing for high-density board layouts.

Applications

The NUF2015W1T2G is versatile and can be used in a variety of applications, including but not limited to:

  • Mobile Devices
  • Data Lines for USB Interfaces
  • Portable Electronics
  • Audio and Video Equipment
  • Computer Peripherals

Technical Specifications

  • Package: WDFN-6 (1.2x1.2)
  • Operating Temperature Range: -40°C to +85°C
  • Filter Type: Pi-Filter
  • Number of Channels: 5
  • ESD Protection Level: ±15kV Air Gap Discharge, ±8kV Contact Discharge

The NUF2015W1T2G from ON Semiconductor is the ideal solution for engineers looking to enhance the reliability and performance of their electronic products. With its integrated ESD protection and EMI filtering capabilities, it ensures that devices are not only shielded from potentially damaging external events but also operate with reduced electromagnetic disturbances.

You May Also Be Interested in

Kemet
FILTER RC 100 OHMS/68NF TH
Need more? Email Us
TDK Corporation
FILTER LC(PI) 15PF 270MHZ SMD
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.1UF BOLT
Need more? Email Us
Kemet
FILTER RC 150 OHMS/0.47UF TH
Need more? Email Us
TDK Corporation
FILTER LC 8PF 280MHZ SMD
Need more? Email Us
Kemet
FILTER RC 33 OHMS/0.22UF TH
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.22UF TH
Lowest to $2.8352
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 0.012UF CHAS
Need more? Email Us
AVX Corp/Kyocera Corp
FILTER RC 25 OHMS/2PF SMD
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess