EN
  • EN
  • DE

NLV27WZ04DFT2G

Part No NLV27WZ04DFT2G
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC INVERTER 2CH 2-INP SC88 / Inverter IC 2 Channel SC-88/SC70-6/SOT-363
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic>Gates and Inverters
Manufacturer onsemi
Packaging Reel - TR
Logic Type Inverter
Number of Circuits 2
Number of Inputs 2
Voltage - Supply 1.65V ~ 5.5V
Current - Quiescent (Max) 1 µA
Current - Output High, Low 32mA, 32mA
Max Propagation Delay @ V, Max CL 3.6ns @ 5V, 50pF
Temperature Range - Operating -55°C ~ 125°C
Mounting Surface Mount
Supplier Device Package SC-88/SC70-6/SOT-363
Case / Package 6-TSSOP, SC-88, SOT-363
Base Product Number NLV27WZ04
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number NLV27WZ04DFT2GOSTR,ONSONSNLV27WZ04DFT2G,2156-NLV27WZ04DFT2G-OS,NLV27WZ04DFT2G-ND,NLV27WZ04DFT2GOSDKR,NLV27WZ04DFT2GOSCT
Standard Package 3,000
Win Source Part Number 1321027-NLV27WZ04DFT2G
Ultra Librarian 3D Model Ultra Librarian NLV27WZ04DFT2G CAD Model

Description

The ON Semiconductor NLV27WZ04DFT2G is a high-performance, dual inverter chip that offers a compact and efficient solution for a wide range of digital signal processing applications. Designed with advanced semiconductor technology, this device is part of ON Semiconductor's extensive portfolio of logic products, known for their reliability and power efficiency.

Key Features

  • Operating Voltage: The NLV27WZ04DFT2G operates at a voltage range of 1.65V to 5.5V, making it versatile for various low-voltage applications and compatible with TTL levels.
  • High-Speed Operation: With a propagation delay time typically less than 3.3ns at 5V, this dual inverter is suitable for high-speed signal processing tasks.
  • Low Power Consumption: The device has been optimized for low power consumption, which is critical in battery-powered and power-sensitive applications.
  • Output Drive Capability: It can drive up to 24mA at the outputs, providing the ability to drive heavier loads when necessary.
  • Schmitt Trigger Action: Inputs include Schmitt triggers that provide noise immunity and facilitate slow input transition.
  • ESD Protection: The NLV27WZ04DFT2G comes with built-in electrostatic discharge (ESD) protection circuits to withstand ESD events, enhancing its durability and lifespan.

Applications

The dual inverter is suitable for a variety of applications, including:

  • Wave shaping and signal processing
  • Logic level conversion
  • Oscillator circuits
  • High-speed data lines

Package and Quality

The NLV27WZ04DFT2G is available in a SC-88A/SOT-353 package, which is known for its small footprint and suitability for space-constrained applications. ON Semiconductor ensures that all of their products, including the NLV27WZ04DFT2G, meet rigorous quality standards, providing designers with confidence in the performance and reliability of their electronic systems.

Environmental Compliance

Aligned with global environmental standards, the NLV27WZ04DFT2G is compliant with RoHS and Green Product standards, underscoring ON Semiconductor's commitment to environmentally responsible manufacturing.

You May Also Be Interested in

ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4926 $51.7230
250+ $0.4042 $101.0500
385+ $0.3916 $150.7660
530+ $0.3790 $200.8700
685+ $0.3663 $250.9155
915+ $0.3284 $300.4860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 75,000 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess