EN
  • EN
  • DE

NCP2823BFCT1G

Part No NCP2823BFCT1G
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS D MONO 3W 9FLIPCHIP / Amplifier IC 1-Channel (Mono) Class D 9-FlipChip (1.45x1.45)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Mfr onsemi
Package Tape & Reel
Product Status Last Time Buy
Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 3W x 1 @ 4Ohm
Voltage - Supply 2.5V ~ 5.5V
Features Short-Circuit and Thermal Protection
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 85°C (TA)
Supplier Device Package 9-FlipChip (1.45x1.45)
Package / Case 9-WFBGA, FCBGA
Base Product Number NCP2823
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names 2156-NCP2823BFCT1G-OS,NCP2823BFCT1GOSCT,NCP2823BFCT1G-ND,NCP2823BFCT1GOSTR,ONSONSNCP2823BFCT1G,NCP2823BFCT1GOSDKR
Standard Package 3,000
Win Source Part Number 1008779-NCP2823BFCT1G
Ultra Librarian 3D Model Ultra Librarian NCP2823BFCT1G CAD Model

Description

ON Semiconductor NCP2823BFCT1G Audio Amplifier

The ON Semiconductor NCP2823BFCT1G is a high-quality, monolithic integrated circuit designed for portable applications and is part of ON Semiconductor's extensive range of audio solutions. This audio amplifier is engineered to provide a high level of audio performance, with features that make it ideal for a wide range of products requiring audio output, such as mobile phones, tablets, portable media players, and other handheld devices.

Key Features

  • Output Power: The NCP2823BFCT1G delivers 2.65W of continuous average power to an 4 Ohm BTL load with less than 1% distortion (THD+N) from a 5V DC power supply, making it a powerful choice for driving speakers in portable devices.
  • Efficiency: With its high efficiency of 85%, it minimizes power loss and heat generation, thereby extending battery life in portable applications.
  • Superior Sound Quality: The device is designed to provide high-quality audio performance with low noise and distortion, ensuring a clear and crisp sound output.
  • Space-Saving Design: It comes in an ultra-small 9-bump flip-chip package (1.2mm x 1.2mm x 0.6mm), which is perfect for space-constrained applications.
  • Thermal Protection: The built-in thermal shutdown function protects the device from damage due to overheating.

Applications

The NCP2823BFCT1G's compact size and high-efficiency operation make it an excellent choice for portable audio applications, including:

  • Smartphones and Tablets
  • Portable Media Players
  • Bluetooth Speakers
  • Portable Gaming Devices
  • Other handheld electronic devices

ON Semiconductor's commitment to quality ensures that the NCP2823BFCT1G meets the rigorous demands of modern portable electronics, offering designers a reliable and high-performing audio amplification solution. With its combination of power, efficiency, and audio fidelity, the NCP2823BFCT1G stands out as an exemplary audio amplifier for any application seeking to enhance the user's listening experience.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 3.2W 16TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642
OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess