EN
  • EN
  • DE

NB7L14MN1TWG

Part No NB7L14MN1TWG
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLOCK FANOUT/BUFFER 1:4 16QFN / Clock Fanout Buffer (Distribution) IC 1:4 8 GHz 16-VFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Mfr onsemi
Series GigaComm™
Package Tape & Reel (TR)
Type Fanout Buffer (Distribution)
Number of Circuits 1
Input CML, LVCMOS, LVDS, LVPECL, LVTTL
Output LVPECL
Frequency - Max 8 GHz
Voltage - Supply 2.375V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Base Product Number NB7L14
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-NB7L14MN1TWG-OS,ONSONSNB7L14MN1TWG
Standard Package 3,000
Win Source Part Number 1181400-NB7L14MN1TWG
Ultra Librarian 3D Model Ultra Librarian NB7L14MN1TWG CAD Model

Description

ON Semiconductor NB7L14MN1TWG Overview

The NB7L14MN1TWG from ON Semiconductor is a high-performance, low-power differential 2:1 multiplexer and 1:2 demultiplexer with a CML (Current Mode Logic) output driver. This versatile device is designed to meet the stringent requirements of high-speed data transmission systems, offering an optimal solution for applications such as data routing, clock and data multiplexing/demultiplexing, and signal gating.

Key Features

  • High-Speed Performance: The NB7L14MN1TWG operates at clock frequencies up to 7 GHz and data rates up to 10 Gbps, making it suitable for high-speed data applications.
  • Low Power Consumption: Engineered for efficiency, the device consumes minimal power, which is crucial for thermal management and power-sensitive applications.
  • Differential CML Outputs: The differential CML outputs provide reduced EMI and improved noise immunity, which are essential for maintaining signal integrity in noisy environments.
  • Flexible Voltage Operation: It supports a wide range of supply voltages from 2.375V to 3.465V, providing design flexibility across various system voltage levels.
  • Input/Output Compatibility: The device is compatible with LVPECL, CML, and LVDS levels, ensuring easy integration into existing designs without the need for additional level-shifting components.

Applications

The NB7L14MN1TWG is ideally suited for a variety of applications, including but not limited to:

  • High-speed networking equipment
  • Telecommunications infrastructure
  • Data centers and storage systems
  • Test and measurement equipment
  • High-performance computing

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The NB7L14MN1TWG is manufactured with precision and undergoes rigorous testing to ensure reliability and performance for critical applications. Its robust design ensures long-term stability and operation even under varying environmental conditions.

Package and Environmental Information

The NB7L14MN1TWG comes in a compact QFN-16 package, which is RoHS compliant and designed for surface mount technology (SMT) assembly processes. This packaging allows for efficient use of board space and is suitable for high-density mounting.

You May Also Be Interested in

Diodes Incorporated
IC CLK BUFFER 1:5 50MHZ 20SOIC / Clock Fanout Buffer 10-OUT 2-IN 1:5 20-Pin SOIC Tube
Lowest to $2.5077
ON Semiconductor
Translator ECL to TTL 8-CH Unidirectional 28-Pin PLCC Tube / IC CLK BUFFER 1:8 80MHZ 28PLCC
Lowest to $25.6220
Diodes Incorporated
IC CLK BUFFER 1:5 100MHZ 20QSOP / Clock Fanout Buffer 10-OUT 2-IN 1:5 20-Pin QSOP Tube
Need more? Email Us
Diodes Incorporated
IC CLK BUFFER 1:18 140MHZ 48SSOP / Clock Fanout Buffer 18-OUT 1-IN 1:18 48-Pin SSOP Tube
Need more? Email Us
Diodes Incorporated
IC CLK BUF 1:2 133.33MHZ 24TQFN
Lowest to $5.2389
NXP / Nexperia
IC CLK BUFFER 1:4 10XQFN
Lowest to $18.9180
Diodes Incorporated
IC CLOCK BUFFER MUX 2:2 TSSOP / Clock Fanout Buffer 2-OUT 2-IN 1:2 16-Pin TSSOP T/R
Lowest to $5.2875
Diodes Incorporated
CLOCK BUFFER SO-8
Lowest to $0.9196
NXP / Nexperia
IC CLK BUFFER 1:4 10XQFN
Lowest to $18.9180

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess