EN
  • EN
  • DE

MMSZ8V2T1G 8.2V

Part No MMSZ8V2T1G 8.2V
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer ON Semiconductor
Win Source Part Number 323399-MMSZ8V2T1G 8.2V
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MMSZ8V2T1G 8.2V CAD Model

Description

The MMSZ8V2T1G from ON Semiconductor is a highly reliable, surface-mount Zener diode designed to provide a precise voltage regulation with a nominal Zener voltage of 8.2 volts. This diode is a popular choice for a wide range of applications, including voltage stabilization and voltage regulation in electronic circuits.

Key Features:

  • Zener Voltage: The device offers a Zener voltage of 8.2V with a tolerance of ±5%, ideal for applications requiring accurate voltage clamping.
  • Power Dissipation: With a power dissipation of 500mW, it can withstand moderate levels of power without compromising performance.
  • Package: The MMSZ8V2T1G comes in a small, surface-mount SOD-123 package, making it suitable for compact PCB designs and space-constrained applications.
  • Operating Temperature: This Zener diode operates effectively over a wide temperature range from -55°C to +150°C, ensuring reliability in various environmental conditions.
  • Reverse Leakage Current: It features a low leakage current, which helps in maintaining the efficiency of the circuit in which it is used.
  • Compliance: It is fully compliant with RoHS and Halogen-Free requirements, making it an environmentally friendly choice for modern electronic designs.

Applications:

The ON Semiconductor MMSZ8V2T1G Zener diode is versatile and can be used in various applications, including:

  • Consumer electronics
  • Power management systems
  • Automotive circuits
  • Industrial electronics
  • Telecommunications

Quality and Reliability:

ON Semiconductor is known for its commitment to quality, and the MMSZ8V2T1G is no exception. It is manufactured to the highest standards to ensure consistent performance and longevity. Customers can trust this Zener diode for use in critical and demanding applications where stable voltage regulation is essential.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess