EN
  • EN
  • DE

MMBZ5243ELT1

Part No MMBZ5243ELT1
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 13V 225MW SOT23-3
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Voltage - Zener (Nom) (Vz) 13V
Tolerance ±5%
Maximum Power Dissipation 225mW
Impedance (Max) (Zzt) 13 Ohm
Current - Reverse Leakage @ Vr 500nA @ 9.9V
Voltage - Forward (Vf) (Max) @ If 900mV @ 10mA
Temperature Range - Operating -55°C to 150°C
Mounting SMD (SMT)
Case / Package SOT-23-3 (TO-236)
Win Source Part Number 097661-MMBZ5243ELT1
Ultra Librarian 3D Model Ultra Librarian MMBZ5243ELT1 CAD Model

Description

Product Overview: MMBZ5243ELT1 - ON Semiconductor

The MMBZ5243ELT1 from ON Semiconductor is a high-quality Zener diode designed to provide precise voltage regulation and protection in a variety of electronic applications. This surface-mount component is part of ON Semiconductor's extensive range of semiconductor devices that are known for their reliability and performance.

Key Features

  • Zener Voltage: The MMBZ5243ELT1 has a nominal Zener voltage of 13V, making it suitable for applications requiring a stabilized voltage in this range.
  • Power Dissipation: With a power dissipation rating of 225mW, this Zener diode can withstand moderate levels of power without compromising its performance or longevity.
  • Package: The device comes in a small SOT-23 package, which is ideal for space-constrained applications and provides a compact solution for circuit designers.
  • Tolerance: It offers a standard Zener voltage tolerance of ±5%, ensuring precise voltage regulation for sensitive electronic circuits.
  • Operating Temperature Range: The MMBZ5243ELT1 can operate over a wide temperature range from -55°C to +150°C, making it suitable for use in harsh environmental conditions.

Applications

The MMBZ5243ELT1 Zener diode is versatile and can be used in various applications, including:

  • Voltage regulation in power supplies
  • Surge suppression and transient voltage protection
  • On-board regulation for integrated circuits
  • Reference elements in precision circuits
  • Backup voltage sources in memory and RTC circuits

Quality and Support

ON Semiconductor is committed to providing high-quality products that meet the demanding requirements of the electronics industry. The MMBZ5243ELT1 is manufactured with the company's rigorous quality control processes, ensuring that each diode performs to the highest standards. Additionally, ON Semiconductor offers comprehensive technical support for their products, providing designers with the confidence and resources needed to integrate the MMBZ5243ELT1 into their projects effectively.

You May Also Be Interested in

Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.6241
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6376 $60.5720
225+ $0.5232 $117.7200
345+ $0.5070 $174.9150
475+ $0.4897 $232.6075
610+ $0.4736 $288.8960
820+ $0.4250 $348.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 63,000 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess