The MCT2 from ON Semiconductor is a versatile and reliable optoisolator device, designed to offer electrical isolation and signal transfer between circuits while maintaining high voltage insulation and signal integrity. This component is particularly useful in applications where signal or power isolation is necessary to protect sensitive electronics from voltage spikes, surges, and noise that could otherwise cause damage or erroneous operation.
Key Features
- High Isolation Voltage: The MCT2 provides an isolation voltage of 5300V<sub>RMS, ensuring a robust barrier against electrical disturbances.
- Current Transfer Ratio (CTR): With a CTR range of 20% to 300%, this optoisolator can handle a wide range of input to output current levels, making it suitable for various applications.
- Industry Standard Dual-in-line Package: The device comes in a 6-pin DIP format, which is widely accepted and easily integrated into existing and new designs.
- UL Recognized: The MCT2 has been recognized by Underwriters Laboratories (UL) for safety, ensuring compliance with industry standards.
Applications
The ON Semiconductor MCT2 optoisolator is ideal for a broad range of applications, including but not limited to:
- Signal switching and amplification
- Power supply regulation
- AC mains detection
- Motor control systems
- Industrial controls
- Computer peripheral interfaces
Technical Specifications
Parameter
Value
Isolation Voltage
5300V<sub>RMS
Current Transfer Ratio (CTR)
20% to 300%
Input Diode Forward Current (I<sub>F)
60mA
Output Collector-emitter Voltage (V<sub>CEO)
30V
Response Time
Typically 2µs
The MCT2 is not only a testament to ON Semiconductor's commitment to quality and reliability but also a staple component for designers looking for a dependable isolation solution. With its robust feature set and compliance with safety standards, the MCT2 is an excellent choice for ensuring circuit protection and signal fidelity.