ON Semiconductor MC33074ADR Operational Amplifier
The MC33074ADR from ON Semiconductor is a high-performance operational amplifier that is designed to offer a perfect blend of features suitable for a wide range of applications. This device is part of the MC33074 series, which is renowned for its low power consumption, high gain bandwidth, and enhanced stability while driving capacitive loads.
This operational amplifier comes in an SOIC-14 package, which is a small outline integrated circuit package that is ideal for space-constrained applications. The MC33074ADR operates over a broad voltage range, from 3V to 44V, and provides a single or split supply operation, making it highly versatile for various circuit configurations.
The MC33074ADR boasts a high slew rate of 13 V/µs and a gain bandwidth product of 4.5 MHz. These characteristics make it suitable for fast signal amplification applications, including audio processing, active filters, and fast analog-to-digital converters. Additionally, its low total harmonic distortion (THD) ensures high-fidelity signal amplification, which is crucial for audio and instrumentation applications.
With a typical input offset voltage of just 2 mV and low input bias current, the MC33074ADR ensures high accuracy in signal processing. This precision is essential for applications such as data acquisition systems, where the integrity of the signal is paramount.
Furthermore, the MC33074ADR features a high common-mode rejection ratio (CMRR) and a high power supply rejection ratio (PSRR), which provide excellent performance in environments with fluctuating power supplies or common-mode noise. This makes the operational amplifier particularly useful in industrial control systems and sensor interfaces, where reliability and stability are critical.
For protection and reliability, the MC33074ADR includes short-circuit protection and is designed with latch-up immunity. This ensures that the device is safeguarded against over-current conditions and is robust against transient conditions that can occur in industrial environments.
In summary, the MC33074ADR operational amplifier from ON Semiconductor is a top-tier component that delivers high-speed, precision, and stability, making it an excellent choice for designers seeking to enhance the performance of their electronic systems.