EN
  • EN
  • DE

MC14512BFL1

Part No MC14512BFL1
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description MUX, 8 LINE INPUT, 1 LINE OUTPUT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number MC14512
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1005667-MC14512BFL1
Ultra Librarian 3D Model Ultra Librarian MC14512BFL1 CAD Model

Description

ON Semiconductor MC14512BFL1 Product Overview

The ON Semiconductor MC14512BFL1 is a versatile and high-performance CMOS device designed for various digital applications. This integrated circuit is a binary-coded decimal to decimal decoder/demultiplexer, which is an essential component in digital systems where binary to decimal decoding or demultiplexing is required.

Key Features

  • Binary-Coded Decimal (BCD) to Decimal Decoding: The MC14512BFL1 can decode four-bit BCD input to a decimal output, making it ideal for applications that require conversion from digital to a more human-readable decimal format.
  • Demultiplexing Capabilities: It can also function as a 1-of-16 demultiplexer, providing versatility in routing digital signals within a circuit.
  • High Voltage Tolerance: The device can handle input and output voltages of up to 18V, offering compatibility with high-voltage systems.
  • Low Power Consumption: As a CMOS device, it has a low power dissipation which is crucial for battery-operated and energy-efficient designs.
  • Wide Operating Temperature Range: It is designed to operate over a broad temperature range, making it suitable for industrial applications.

Applications

  • Digital clocks and timers
  • Instrumentation displays
  • Control systems
  • LED matrix displays
  • Automated systems requiring BCD to decimal conversion

Product Specifications

The MC14512BFL1 is offered in a lead-free package and is compliant with RoHS standards, ensuring environmental safety and global acceptance. It is designed with the high-quality standards of ON Semiconductor, ensuring reliability and performance consistency.

Whether you are designing a complex industrial control system or a simple consumer electronics interface, the ON Semiconductor MC14512BFL1 offers the functionality and reliability required for your digital decoding and demultiplexing needs. Its robust design and flexible application range make it an excellent choice for engineers and designers looking for a high-quality BCD to decimal decoder/demultiplexer.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess