EN
  • EN
  • DE

LC78615E-01US-H

Part No LC78615E-01US-H
Manufacturer ON Semiconductor
Catalog Audio Special Purpose
Description IC SERVO PROC LSI CD-DSP 64QFP / IC SERVO PROC LSI CD-DSP 64PQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Tray
Function Audio Signal Processor
Applications Consumer Audio
Number of Channels 1
Interface Serial
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C (TA)
Package 64-BQFP
Manufacturer Package 64-PQFP (14x14)
Win Source Part Number 778361-LC78615E-01US-H
Popularity Medium
Supply and Demand Status Limited
Family Name LC78615E
Introduction Date January 22, 2015
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian LC78615E-01US-H CAD Model

Description

The ON Semiconductor LC78615E-01US-H is a high-performance, integrated circuit designed for the precise control and management of CD-ROM and DVD-ROM drives. This advanced IC is engineered to provide reliable and efficient operation, making it an ideal solution for the modern demands of data storage and multimedia applications.

Key Features

  • High Integration: The LC78615E-01US-H integrates several functions necessary for the control of CD/DVD drives, reducing the need for additional components and simplifying the overall design of the drive.
  • Advanced Error Correction: It comes with sophisticated error correction capabilities that ensure data integrity and smooth playback, even with discs that have minor imperfections or scratches.
  • Digital Servo System: The IC includes a digital servo system that provides precise control over the disc drive's motors and actuators, ensuring accurate data reading and consistent performance.
  • Compatibility: Designed to be compatible with various types of CD and DVD formats, the LC78615E-01US-H supports a wide range of media, making it extremely versatile.
  • Low Power Consumption: ON Semiconductor has optimized the LC78615E-01US-H for low power consumption, which is crucial for portable and energy-efficient devices.

Applications

The LC78615E-01US-H is suitable for an array of applications within the consumer electronics space. It is primarily used in:

  • CD-ROM Drives
  • DVD-ROM Drives
  • CD-R/RW Drives
  • Car Audio Systems
  • Home Entertainment Systems

Technical Specifications

ON Semiconductor provides detailed technical specifications for the LC78615E-01US-H, ensuring designers and engineers can integrate it effectively into their systems. Some of the key specifications include:

  • Supply Voltage: 5V
  • Operating Temperature Range: -20°C to +75°C
  • Package Type: SOP (Small Outline Package)
  • Mounting Type: Surface Mount

In conclusion, the ON Semiconductor LC78615E-01US-H is a sophisticated IC that offers a blend of performance, efficiency, and versatility, making it an excellent choice for driving the next generation of optical disc drives.

You May Also Be Interested in

MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
Rohm Semiconductor
IC AUDIO SGNL PROCESSOR 52SQFPT
Need more? Email Us
ON Semiconductor
VOIP PROCESSOR
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
Seiko Epson Corporation
IC VOICE PROCESSOR 52QFP13
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
Cirrus Logic Inc.
IC FULLY INTEG PROC 64LQFP
Need more? Email Us
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8306 $53.9890
150+ $0.6815 $102.2250
230+ $0.6602 $151.8460
315+ $0.6389 $201.2535
405+ $0.6176 $250.1280
545+ $0.5538 $301.8210
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,500 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess