ON Semiconductor LC3564BS-10 SRAM Overview
The ON Semiconductor LC3564BS-10 is a high-speed, low-power Static Random Access Memory (SRAM) device designed to provide a reliable and efficient memory solution for a wide range of electronic applications. This SRAM chip boasts a 64K-bit memory capacity, organized as 8,192 words by 8 bits, which allows for efficient data storage and retrieval in systems where fast access times are crucial.
Key Features
- Memory Capacity: 64K-bit (8,192 words by 8 bits)
- Access Time: 100 ns, ensuring quick data access for high-performance applications.
- Single 5V Power Supply: Simplifies power management in a variety of systems.
- Low Power Consumption: Ideal for battery-operated and power-sensitive devices.
- CMOS Technology: Offers reduced power usage compared to other memory technologies, without sacrificing performance.
- Package: Available in a 32-pin plastic SOP (Shrink Small Outline Package) for compact integration into electronic systems.
Applications
The LC3564BS-10 SRAM from ON Semiconductor is versatile and can be used in a multitude of electronic products. Its fast access time and low power consumption make it an excellent choice for:
- Portable devices and handheld electronics
- Embedded systems and microcontroller-based applications
- Telecommunications equipment
- Industrial control systems
- Automotive electronics
- Medical devices
Reliability and Quality
ON Semiconductor is known for its commitment to quality and reliability, and the LC3564BS-10 SRAM is no exception. Each chip is manufactured to the highest standards to ensure stable performance and longevity in the field. Customers can trust this SRAM to maintain data integrity and provide consistent operation over a wide range of temperatures and conditions.
Overall, the LC3564BS-10 SRAM represents a reliable and efficient memory storage solution, suitable for a variety of applications that require fast data access and low power consumption.