The ON Semiconductor LC272H5 is a high-performance, low-power CMOS image sensor that serves a wide range of imaging applications. Designed with precision and efficiency in mind, this sensor is ideal for industrial, medical, and security applications where image clarity and detail are paramount.
Key Features
- High Resolution: The LC272H5 boasts a resolution of 2720 x 2720 pixels, providing exceptional image quality with crisp, clear details.
- Advanced Pixel Technology: Utilizing ON Semiconductor's cutting-edge pixel design, the sensor ensures excellent image quality with low noise levels and high dynamic range.
- Frame Rate: This sensor offers a flexible frame rate, allowing for both high-speed image capture and slow-motion analysis, depending on the application requirements.
- Low Power Consumption: Designed for efficiency, the LC272H5 minimizes power usage, making it suitable for battery-powered or energy-sensitive devices.
- Versatility: The sensor's adaptable configuration makes it compatible with a variety of interfaces and systems, ensuring seamless integration into existing technology frameworks.
Applications
The LC272H5 from ON Semiconductor is versatile enough to fit into a broad spectrum of applications. Its high-resolution imaging capabilities make it perfect for industrial inspection systems where precision is necessary. In the medical field, it can be used for diagnostic equipment, such as endoscopes and microscopy, providing clear images for accurate analysis. Additionally, its reliability and quality imaging make it an excellent choice for high-security surveillance systems.
Technical Specifications
- Resolution: 2720 x 2720 pixels
- Pixel Size: X µm x Y µm (specific size to be provided)
- Shutter Type: Global shutter/rolling shutter (as applicable)
- Frame Rate: Up to Z fps (specific frame rate to be provided)
- Interface: CSI-2/USB 3.0/etc. (as applicable)
- Optical Format: 1/2.5 inch (or other format as applicable)
The LC272H5 is a testament to ON Semiconductor's commitment to delivering high-quality imaging solutions that meet the evolving needs of technology across various industries.