ON Semiconductor G65SC02PI-2 Microprocessor
The ON Semiconductor G65SC02PI-2 is a high-performance 8-bit microprocessor that serves as the core of many embedded systems. This versatile and reliable CPU is designed to offer an optimal balance between processing power and power consumption, making it an ideal choice for a wide range of applications, including industrial control, automotive systems, and consumer electronics.
The G65SC02PI-2 is an improved version of the well-known 6502 microprocessor, which has been widely used since the 1970s. ON Semiconductor has made enhancements to the original design, providing additional features and capabilities while maintaining software compatibility with the 6502 instruction set. This ensures that developers can easily upgrade their existing systems or create new designs based on a proven and familiar architecture.
Key features of the G65SC02PI-2 include:
- 8-bit Data Bus: Allows for straightforward interfacing with 8-bit peripherals and memory, simplifying system design and reducing costs.
- 16-bit Address Bus: Provides access to a 64KB memory space, which is ample for many embedded applications.
- Low Power Consumption: The microprocessor is engineered for efficiency, making it suitable for battery-powered and energy-sensitive applications.
- Enhanced Instruction Set: Includes additional instructions and addressing modes over the original 6502, offering more flexibility and power to developers.
- High-speed Operation: Features a fast clock speed that enables quick processing of tasks and efficient system performance.
- CMOS Technology: Utilizes CMOS technology for reduced heat generation and improved energy efficiency.
ON Semiconductor's G65SC02PI-2 is available in a 40-pin DIP (Dual In-line Package), making it easy to integrate into a wide variety of circuit boards. Its robust design ensures reliable operation even in harsh environments, which is essential for industrial and automotive applications.
Whether you're upgrading legacy systems or developing new products, the ON Semiconductor G65SC02PI-2 microprocessor offers a cost-effective solution that doesn't compromise on performance. Its combination of classic architecture and modern enhancements makes it a smart choice for designers looking to leverage a time-tested CPU with contemporary features.