EN
  • EN
  • DE

1PMT5924BT1G

Part No 1PMT5924BT1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 9.1V 3.2W POWERMITE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 9.1V
Tolerance ±5%
Maximum Power Dissipation 3.2W
Impedance (Max) (Zzt) 4 Ohm
Current - Reverse Leakage @ Vr 5μA @ 7V
Voltage - Forward (Vf) (Max) @ If 1.25V @ 200mA
Temperature Range - Operating -55°C to 150°C
Mounting SMD (SMT)
Case / Package Powermite
Win Source Part Number 005350-1PMT5924BT1G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1PMT5924BT1G CAD Model

Description

1PMT5924BT1G - Zener Voltage Regulator Diode

The 1PMT5924BT1G from ON Semiconductor is a robust Zener voltage regulator diode designed for a wide range of applications. This device is well-suited for voltage stabilization and regulation, providing a reliable solution for circuits that require a fixed voltage level.

Key Features:

  • Power Dissipation: The device is capable of handling up to 3.5 Watts of power dissipation, making it suitable for high-power applications.
  • Voltage Range: It offers a wide Zener voltage range from 11V to 200V, providing flexibility for designers to choose the appropriate voltage for their specific requirements.
  • Package: Encased in a surface-mount Powermite package, this Zener diode is compact and ideal for high-density PCB designs.
  • Thermal Resistance: With a low thermal resistance, the 1PMT5924BT1G efficiently dissipates heat, improving the overall reliability and lifespan of the device.
  • Regulation: It features tight voltage regulation, ensuring the output remains stable even under varying load conditions.

Applications:

The 1PMT5924BT1G is versatile and can be used in various electronic applications, including:

  • Power supply circuits
  • Consumer electronics
  • Telecommunication systems
  • Automotive electronics
  • Industrial equipment

Quality and Reliability:

ON Semiconductor is known for its commitment to quality, and the 1PMT5924BT1G is no exception. It is manufactured to meet high industry standards, ensuring consistent performance and reliability for critical applications. With its robust construction and ability to operate under challenging conditions, this Zener diode is a trusted component for engineers and designers across various industries.

Environmental Compliance:

The 1PMT5924BT1G is also environmentally friendly, complying with RoHS directives, making it suitable for use in products that are marketed globally.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
305+ $0.1894 $57.7670
745+ $0.1555 $115.8475
1,155+ $0.1506 $173.9430
1,585+ $0.1458 $231.0930
2,050+ $0.1409 $288.8450
2,745+ $0.1264 $346.9680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,100 pieces
MOQ: 305 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess