EN
  • EN
  • DE

XS5W-T422-EMC-K

Part No XS5W-T422-EMC-K
Manufacturer Omron
Catalog Between Series Adapter Cables
Description CBL ASSY CIRC 4P M TO RJ45 9.84'
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Connector Type Circular 04 pos Male, Right Angle to RJ45, 8p4c
Length 9.84' (3.00m)
Cable Type Round
Color Blue
Shielding Double Shielded
Usage Cat5e, Industrial Environments - IP67
Ultra Librarian 3D Model Ultra Librarian XS5W-T422-EMC-K CAD Model

Description

NULL

You May Also Be Interested in

Omron
CBL ASSY CIRC 4P M TO RJ45 9.84'
Need more? Email Us
Phoenix Contact
CBL ASY CIRC 8P M TO RJ45 49.21'
Need more? Email Us
TE Connectivity
CBL ASSY CIRC 4P M-RECT 4P 0.26'
Need more? Email Us
Omron
CBL ASSY CIRC 4P M TO RJ45 0.98'
Need more? Email Us
TE Connectivity
CBL ASSY CIRC 8P M-RECT 4P 0.26'
Need more? Email Us
Omron
CBL ASSY CIRC 4P M TO RJ45 6.56'
Need more? Email Us
TE Connectivity
CBL ASSY CIRC 5P M-RECT 5P 0.26'
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
TE Connectivity
CBL ASSY CIRC 5P M-RECT 5P 0.26'
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess