The OZ9641SN is a highly integrated and efficient backlight controller IC designed for driving cold cathode fluorescent lamps (CCFLs) in LCD displays. Manufactured by O2Micro, this component is specifically tailored for applications requiring compact size, high performance, and reliable operation. It provides all the necessary features for controlling and protecting the CCFLs, making it suitable for a wide range of LCD backlight applications.
Applications
- LCD Monitors
- LCD TVs
- Notebook Computers
- Portable DVD Players
- Industrial LCD Panels
Features
- High Efficiency: Designed for optimal power conversion, minimizing energy waste and extending battery life in portable devices.
- Integrated PWM Controller: Provides precise and flexible control over the backlight brightness, allowing for dynamic dimming.
- Built-in Protection Features: Includes over-voltage protection (OVP), over-current protection (OCP), short-circuit protection (SCP), and open-lamp protection to safeguard the CCFLs and the system.
- Soft-Start Function: Reduces stress on the CCFLs and other components during startup, enhancing system reliability.
- Adaptive Dead-Time Control: Optimizes efficiency by dynamically adjusting the dead-time based on operating conditions.
- Frequency Synchronization: Can be synchronized with an external clock to minimize interference with other system components.
- Small Form Factor: Available in a compact package, making it suitable for space-constrained applications.
Benefits
- Extended Battery Life: High efficiency minimizes power consumption, resulting in longer operating times for portable devices.
- Improved Display Quality: Precise dimming control allows for optimal brightness and contrast adjustment, enhancing the viewing experience.
- Enhanced System Reliability: Comprehensive protection features prevent damage to the CCFLs and other components, ensuring long-term system stability.
- Simplified Design: Integrated functionality reduces the number of external components required, simplifying the design process and lowering BOM costs.
- Cost-Effective Solution: Provides a high level of performance and features at a competitive price point.
Additional Details
The OZ9641SN utilizes a pulse-width modulation (PWM) technique to control the current flowing through the CCFLs, enabling accurate brightness adjustment. It supports both analog and digital dimming methods, offering flexibility in system design. The IC is designed to operate over a wide input voltage range, making it adaptable to various power supply configurations. The integrated soft-start function gradually increases the backlight brightness during startup, minimizing stress on the CCFLs and other components, thus improving system reliability. The adaptive dead-time control feature optimizes efficiency by minimizing switching losses. Frequency synchronization capability helps prevent beat frequencies that could interfere with other system components. The OZ9641SN is available in a small package to fit into space-limited designs. This device adheres to RoHS standards.