The NXP TDA9567H/N1/4/0632 is a high-performance integrated circuit (IC) designed for advanced television signal processing applications. This IC is a part of NXP's reputable line of television processing chips, which are known for their reliability, versatility, and cutting-edge technology.
Key Features
- Integrated VIF/SIF Processor: The TDA9567H/N1/4/0632 incorporates a vision intermediate frequency (VIF) and sound intermediate frequency (SIF) processor, allowing it to handle both video and audio signals efficiently.
- Multi-Standard Support: This IC supports various broadcasting standards, making it suitable for global applications. It can process signals from systems such as PAL, SECAM, and NTSC.
- Advanced Color Processing: With its sophisticated color processing capabilities, the chip ensures vibrant and accurate color reproduction on the display.
- On-Chip Tuner: It features an on-chip tuner that simplifies circuit design and reduces the overall component count in the television receiver.
Applications
The TDA9567H/N1/4/0632 is ideal for a range of television-related applications. It is particularly suited for:
- High-end television sets
- Portable and flat-screen televisions
- Multi-standard TV receivers
- Video projectors
Technical Specifications
The TDA9567H/N1/4/0632 offers a comprehensive set of technical specifications that make it a robust choice for television signal processing:
- Power Supply Voltage: Typically 8V
- Package: SDIP56, a 56-lead shrink dual in-line package
- Operating Temperature Range: 0°C to +70°C
Quality and Reliability
NXP Semiconductors is known for its commitment to quality, and the TDA9567H/N1/4/0632 is no exception. Manufactured to meet high standards, this IC ensures long-term reliability and performance in consumer electronics applications.
Overall, the NXP TDA9567H/N1/4/0632 is a sophisticated solution for modern television signal processing needs, offering manufacturers the ability to create high-quality, versatile, and durable television sets for a global market.